Texas Instruments SN74AHCT00 Quadruple 2-input positive-NAND gates SN74AHCT00DRE4

Description
Quadruple 2-input positive-NAND gates 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-input positive-NAND gates 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT00 Quadruple 2-input positive-NAND gates - SN74AHCT00DRE4 - Texas Instruments
Dallas, TX, United States
SN74AHCT00 Quadruple 2-input positive-NAND gates
SN74AHCT00DRE4
SN74AHCT00 Quadruple 2-input positive-NAND gates SN74AHCT00DRE4
Quadruple 2-input positive-NAND gates 14-SOIC -40 to 85

Quadruple 2-input positive-NAND gates 14-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Quad 5.5V 8mA SOIC Logic IC
705-SN74AHCT00DRE4
Quad 5.5V 8mA SOIC Logic IC 705-SN74AHCT00DRE4
Quad 2-Input NAND Gate IC, 4.5-5.5V, 8mA, SOIC, 7.9ns Product overview: SN74AHCT00DRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, 8mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, 8mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT00DRE4 can be used for catalog matching and distributor lookup.

Quad 2-Input NAND Gate IC, 4.5-5.5V, 8mA, SOIC, 7.9ns Product overview: SN74AHCT00DRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, 8mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, 8mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT00DRE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1258062-SN74AHCT00DRE4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1258062-SN74AHCT00DRE4
Integrated Circuits (ICs) - Logic - Gates and Inverters 1258062-SN74AHCT00DRE4
Win Source Part Number: 1258062-SN74AHCT00DR E4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74AHCT Package: Tape & Reel (TR) Number of Circuits: 4 Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Current - Quiescent (Max): 2 µA Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 4.5V ~ 5.5V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74AHCT00

Win Source Part Number: 1258062-SN74AHCT00DRE4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AHCT
Package: Tape & Reel (TR)
Number of Circuits: 4
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 2 µA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74AHCT00

Buy Now Datasheet
Gates and Inverters - SN74AHCT00DRE4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74AHCT00DRE4-ND
Gates and Inverters SN74AHCT00DRE4-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHCT00DRE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHCT00DRE4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHCT00DRE4
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site
Logic - Gates and Inverters - SN74AHCT00DRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHCT00DRE4
Logic - Gates and Inverters SN74AHCT00DRE4
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - SN74AHCT00DRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHCT00DRE4
Gates and Inverters SN74AHCT00DRE4
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now
Sheung Wan, Hong Kong
Logic Gates
SN74AHCT00DRE4
Logic Gates SN74AHCT00DRE4
Logic Gates Quadruple 2-input Positive-NAND gates

Logic Gates Quadruple 2-input Positive-NAND gates

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHCT00DRE4 705-SN74AHCT00DRE4 1258062-SN74AHCT00DRE4 SN74AHCT00DRE4-ND SN74AHCT00DRE4 SN74AHCT00DRE4 SN74AHCT00DRE4 SN74AHCT00DRE4
Product Name SN74AHCT00 Quadruple 2-input positive-NAND gates Quad 5.5V 8mA SOIC Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters Logic Gates
Gate Type NAND NAND; NAND GATE NOT; NAND; NAND Gate NAND NAND NOT; NAND NAND; NAND Gate
Supply Voltage 5V; 5 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Logic Family AHCT
Propagation Delay 9 ns 7.9 ns 7.9 ns 7.9 ns
Operating Current 0.0200 mA 0.0020 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F86DC - Rochester Electronics
Specs
Gate Type OR; XOR
Logic Family TTL; FAST
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
SN54ALS08 Quadruple 2-Input Positive-AND Gates - 5962-8684201CA - Texas Instruments
Specs
Gate Type AND
Logic Family ALS
Propagation Delay 14 ns
View Details
4 suppliers