Texas Instruments SN74AHC86 Quadruple 2-Input Exclusive-OR Gates SN74AHC86DBR

Description
Quadruple 2-Input Exclusive-OR Gates 14-SSOP -40 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Exclusive-OR Gates 14-SSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHC86 Quadruple 2-Input Exclusive-OR Gates - SN74AHC86DBR - Texas Instruments
Dallas, TX, United States
SN74AHC86 Quadruple 2-Input Exclusive-OR Gates
SN74AHC86DBR
SN74AHC86 Quadruple 2-Input Exclusive-OR Gates SN74AHC86DBR
Quadruple 2-Input Exclusive-OR Gates 14-SSOP -40 to 125

Quadruple 2-Input Exclusive-OR Gates 14-SSOP -40 to 125

Buy Now Datasheet
Singapore, Singapore
5.5V SSOP Logic IC
705-SN74AHC86DBR
5.5V SSOP Logic IC 705-SN74AHC86DBR
4x 2-Input XOR Gate IC, CMOS, 5.5V, 8.8ns, SSOP Product overview: SN74AHC86DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC86DBR can be used for catalog matching and distributor lookup.

4x 2-Input XOR Gate IC, CMOS, 5.5V, 8.8ns, SSOP Product overview: SN74AHC86DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC86DBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1258111-SN74AHC86DBR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1258111-SN74AHC86DBR
Integrated Circuits (ICs) - Logic - Gates and Inverters 1258111-SN74AHC86DBR
Win Source Part Number: 1258111-SN74AHC86DBR Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74AHC Package: Tape & Reel Number of Circuits: 4 Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 8.8ns @ 5V, 50pF Current - Quiescent (Max): 2 µA Logic Level - Low: 0.5V ~ 1.65V Logic Level - High: 1.5V ~ 3.85V Voltage - Supply: 2V ~ 5.5V Package / Case: 14-SSOP (0.209", 5.30mm Width) Supplier Device Package: 14-SSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74AHC86DBRG4,TEXTI SSN74AHC86DBR,2156-S N74AHC86DBR,SN74AHC8 6DBRE4,296-4626-2R,S N74AHC86DBRE4,-SN74A HC86DBRR,296-4626-2, -SN74AHC86DBRG4R,296 -4626-1,-296-4626-1, -SN74AHC86DBRG4,296- 4626-6,296-4626-1R,- SN74AHC86DBRE4,SN74A HC86DBRG4,-296-4626- 1,-SN74AHC86DBRE4R Base Product Number: 74AHC86

Win Source Part Number: 1258111-SN74AHC86DBR
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AHC
Package: Tape & Reel
Number of Circuits: 4
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 8.8ns @ 5V, 50pF
Current - Quiescent (Max): 2 µA
Logic Level - Low: 0.5V ~ 1.65V
Logic Level - High: 1.5V ~ 3.85V
Voltage - Supply: 2V ~ 5.5V
Package / Case: 14-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 14-SSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74AHC86DBRG4,TEXTISSN74AHC86DBR,2156-SN74AHC86DBR,SN74AHC86DBRE4,296-4626-2R,SN74AHC86DBRE4,-SN74AHC86DBRR,296-4626-2,-SN74AHC86DBRG4R,296-4626-1,-296-4626-1,-SN74AHC86DBRG4,296-4626-6,296-4626-1R,-SN74AHC86DBRE4,SN74AHC86DBRG4,-296-4626-1,-SN74AHC86DBRE4R
Base Product Number: 74AHC86

Buy Now Datasheet
 - SN74AHC86DBR - Rochester Electronics
Newburyport, MA, United States
SN74AHC86 Quadruple 2-Input Exclusive-OR Gates

SN74AHC86 Quadruple 2-Input Exclusive-OR Gates

Supplier's Site Datasheet
Gates and Inverters - 296-4626-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4626-1-ND
Gates and Inverters 296-4626-1-ND
XOR (Exclusive OR) IC 4 Channel 14-SSOP

XOR (Exclusive OR) IC 4 Channel 14-SSOP

Buy Now Datasheet
Gates and Inverters - 296-4626-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4626-2-ND
Gates and Inverters 296-4626-2-ND
XOR (Exclusive OR) IC 4 Channel 14-SSOP

XOR (Exclusive OR) IC 4 Channel 14-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHC86DBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHC86DBR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHC86DBR
IC GATE XOR 4CH 2-INP 14SSOP

IC GATE XOR 4CH 2-INP 14SSOP

Supplier's Site
Logic - Gates and Inverters - SN74AHC86DBR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHC86DBR
Logic - Gates and Inverters SN74AHC86DBR
IC GATE XOR 4CH 2-INP 14SSOP

IC GATE XOR 4CH 2-INP 14SSOP

Supplier's Site Datasheet
Gates and Inverters - SN74AHC86DBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHC86DBR
Gates and Inverters SN74AHC86DBR
XOR (Exclusive OR) IC 4 Channel 14-SSOP

XOR (Exclusive OR) IC 4 Channel 14-SSOP

Buy Now
Sheung Wan, Hong Kong
Logic Gates
SN74AHC86DBR
Logic Gates SN74AHC86DBR
Logic Gates Quad 2 Input

Logic Gates Quad 2 Input

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHC86DBR 705-SN74AHC86DBR 1258111-SN74AHC86DBR SN74AHC86DBR 296-4626-1-ND SN74AHC86DBR SN74AHC86DBR SN74AHC86DBR SN74AHC86DBR
Product Name SN74AHC86 Quadruple 2-Input Exclusive-OR Gates 5.5V SSOP Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters Logic Gates
Gate Type OR XOR; XOR GATE, OR GATE NOT; XOR; XOR (Exclusive OR) OR XOR XOR NOT; XOR XOR; XOR (Exclusive OR)
Supply Voltage 3.3,5 5.5V 2V ~ 5.5V 2V ~ 5.5V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) 2V ~ 5.5V
Logic Family AHC
Propagation Delay 16.5 ns 8.8 ns 8.8 ns 8.8 ns
Operating Current 0.0200 mA 0.0020 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 4012BDC - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
Logic IC - 705-54AS04J - ERSAELECTRONICS PTE. LTD.
Texas Instruments
View Details
2 suppliers
SN54AS805B Hex 2-Input NOR Drivers - 5962-87794012A - Texas Instruments
Specs
Gate Type Buffer/Driver; NOR
Logic Family AS
Propagation Delay 4.8 ns
View Details