Quadruple 2-input NAND gates with open-drain outputs, available in a 14-pin CDIP package, operating from -55°C to 125°C with a wide supply voltage range of 2 V to 6 V, offering ±4 mA output drive at 5 V and a maximum quiescent current of 20 µA.
Quadruple 2-Input Positive-NAND Gates With Open-Drain Outputs 14-CDIP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 5962-8764701CA |
| Product Name | SN54HC03 Quadruple 2-Input Positive-NAND Gates With Open-Drain Outputs |
| Gate Type | NAND |