Texas Instruments CD4035B-MIL CMOS 4-Stage Parallel In/Parallel Out Shift Register CD4035BF3A

Description
CMOS 4-Stage Parallel In/Parallel Out Shift Register 16-CDIP -55 to 125
Request a Quote Datasheet
Description
CMOS 4-Stage Parallel In/Parallel Out Shift Register 16-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4035B-MIL CMOS 4-Stage Parallel In/Parallel Out Shift Register - CD4035BF3A - Texas Instruments
Dallas, TX, United States
CD4035B-MIL CMOS 4-Stage Parallel In/Parallel Out Shift Register
CD4035BF3A
CD4035B-MIL CMOS 4-Stage Parallel In/Parallel Out Shift Register CD4035BF3A
CMOS 4-Stage Parallel In/Parallel Out Shift Register 16-CDIP -55 to 125

CMOS 4-Stage Parallel In/Parallel Out Shift Register 16-CDIP -55 to 125

Buy Now Datasheet
Logic - Logic - Shift Registers - CD4035BF3A - 1159639-CD4035BF3A - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - CD4035BF3A
1159639-CD4035BF3A
Logic - Logic - Shift Registers - CD4035BF3A 1159639-CD4035BF3A
Manufacturer: Texas Instruments Win Source Part Number: 1159639-CD4035BF3A Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1159639-CD4035BF3A
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now
Shift Registers - CD4035BF3A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
CD4035BF3A
Shift Registers CD4035BF3A
Shift Shift Register 1 Element 4 Bit 16-CDIP

Shift Shift Register 1 Element 4 Bit 16-CDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers
Product Number CD4035BF3A 1159639-CD4035BF3A CD4035BF3A
Product Name CD4035B-MIL CMOS 4-Stage Parallel In/Parallel Out Shift Register Logic - Logic - Shift Registers - CD4035BF3A Shift Registers
Supply Voltage 3V; 18 1.8V; 3V ~ 18V
Package Type Other; CDIP DIP; Other; 16-CDIP (0.300\", 7.62mm)
Logic Family CMOS; CD4000
Clock Frequency 8 MHz
Propagation Delay 200 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC194 High Speed CMOS Logic 4-Bit Bidirectional Universal Shift Register - CD74HC194PWR - Texas Instruments
Specs
Register Type Universal
Shift Direction Bidirectional
Supply Voltage 2
View Details
6 suppliers
CD74AC164 8-Bit Serial-In/Parallel-Out Shift Register - CD74AC164E - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 1.5V; 3.3V; 5V; 5.5
Package Type Other; PDIP,SOIC
View Details
7 suppliers
CD74AC299 8-Input Universal Shift/Storage Register with Common Parallel I/O Pins and Asynchronous Reset - CD74AC299M96 - Texas Instruments
Specs
Register Type Universal
Supply Voltage 1.5V; 3.3V; 5V; 5.5
Output Characteristics 3-State
View Details
9 suppliers
CD4021B-MIL CMOS 8-Stage Static Shift Register - CD4021BF - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; CDIP,WAFERSALE
Logic Family CMOS; CD4000
View Details
4 suppliers