Texas Instruments Logic - Logic - Translators, Level Shifters - 74LVC8T245RHLRG4 74LVC8T245RHLRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 765781-74LVC8T245RHL RG4 Series: 74LVC Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-VFQFN Exposed Pad Number of Circuits: 1 Mounting: SMD Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 1.65V ~ 5.5V Voltage - VCCB: 1.65V ~ 5.5V Family Name: 74LVC8T245 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-VQFN (5.5x3.5) Alternative Parts (Cross-Reference): 74LVC8T245BQ-Q100; 74LVCH8T245BQ-Q100; 74LVC8T245BQ-Q100J; Introduction Date: September 01, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 765781-74LVC8T245RHL RG4 Series: 74LVC Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-VFQFN Exposed Pad Number of Circuits: 1 Mounting: SMD Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 1.65V ~ 5.5V Voltage - VCCB: 1.65V ~ 5.5V Family Name: 74LVC8T245 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-VQFN (5.5x3.5) Alternative Parts (Cross-Reference): 74LVC8T245BQ-Q100; 74LVCH8T245BQ-Q100; 74LVC8T245BQ-Q100J; Introduction Date: September 01, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - 74LVC8T245RHLRG4 - 765781-74LVC8T245RHLRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - 74LVC8T245RHLRG4
765781-74LVC8T245RHLRG4
Logic - Logic - Translators, Level Shifters - 74LVC8T245RHLRG4 765781-74LVC8T245RHLRG4
Manufacturer: Texas Instruments Win Source Part Number: 765781-74LVC8T245RHL RG4 Series: 74LVC Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-VFQFN Exposed Pad Number of Circuits: 1 Mounting: SMD Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 1.65V ~ 5.5V Voltage - VCCB: 1.65V ~ 5.5V Family Name: 74LVC8T245 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-VQFN (5.5x3.5) Alternative Parts (Cross-Reference): 74LVC8T245BQ-Q100; 74LVCH8T245BQ-Q100; 74LVC8T245BQ-Q100J; Introduction Date: September 01, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 765781-74LVC8T245RHLRG4
Series: 74LVC
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 24-VFQFN Exposed Pad
Number of Circuits: 1
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 8
Voltage - VCCA: 1.65V ~ 5.5V
Voltage - VCCB: 1.65V ~ 5.5V
Family Name: 74LVC8T245
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-VQFN (5.5x3.5)
Alternative Parts (Cross-Reference): 74LVC8T245BQ-Q100; 74LVCH8T245BQ-Q100; 74LVC8T245BQ-Q100J;
Introduction Date: September 01, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 765781-74LVC8T245RHLRG4
Product Name Logic - Logic - Translators, Level Shifters - 74LVC8T245RHLRG4
Output Characteristics Tri-State, Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 74HCT165DB,118-NEX - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Complementary
View Details
 - 1219581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
CD4035B-MIL CMOS 4-Stage Parallel In/Parallel Out Shift Register - 8101701EA - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; CDIP
Logic Family CMOS; CD4000
View Details
3 suppliers