Texas Instruments CD74HC595 8-Bit Shift Registers With 3-State Output Registers CD74HC595M

Description
8-Bit Shift Registers With 3-State Output Registers 16-SOIC -55 to 125
Request a Quote Datasheet
Description
8-Bit Shift Registers With 3-State Output Registers 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC595 8-Bit Shift Registers With 3-State Output Registers - CD74HC595M - Texas Instruments
Dallas, TX, United States
CD74HC595 8-Bit Shift Registers With 3-State Output Registers
CD74HC595M
CD74HC595 8-Bit Shift Registers With 3-State Output Registers CD74HC595M
8-Bit Shift Registers With 3-State Output Registers 16-SOIC -55 to 125

8-Bit Shift Registers With 3-State Output Registers 16-SOIC -55 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 1381769-CD74HC595M - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Shift Registers
1381769-CD74HC595M
Integrated Circuits (ICs) - Logic - Shift Registers 1381769-CD74HC595M
Win Source Part Number: 1381769-CD74HC595M Category: Integrated Circuits (ICs)>Logic>Shift Registers Series: 74HC Package: Tube Standard Package: 40 pcs Logic Type: Shift Register Output Type: Tri-State Function: Serial to Parallel, Serial Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 2V ~ 6V Mounting Type: Surface Mount Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74HC595 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381769-CD74HC595M
Category: Integrated Circuits (ICs)>Logic>Shift Registers
Series: 74HC
Package: Tube
Standard Package: 40 pcs
Logic Type: Shift Register
Output Type: Tri-State
Function: Serial to Parallel, Serial
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 2V ~ 6V
Mounting Type: Surface Mount
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74HC595
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Shift Registers - 296-33113-5-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-33113-5-ND
Shift Registers 296-33113-5-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
CD74HC595M
Counter Shift Registers CD74HC595M
Counter Shift Registers 8-Bit Shift Register

Counter Shift Registers 8-Bit Shift Register

Buy Now Datasheet
Logic - Shift Registers - CD74HC595M - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
CD74HC595M
Logic - Shift Registers CD74HC595M
IC SHIFT REGISTER 8-BIT 16SOIC

IC SHIFT REGISTER 8-BIT 16SOIC

Supplier's Site Datasheet
Logic, Shift Register 8-Bit, 16Soic; Logic Family / Base Number Texas Instruments - 36AJ8711 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Shift Register 8-Bit, 16Soic; Logic Family / Base Number Texas Instruments
36AJ8711
Logic, Shift Register 8-Bit, 16Soic; Logic Family / Base Number Texas Instruments 36AJ8711
LOGIC, SHIFT REGISTER 8-BIT, 16SOIC; Logic Family / Base Number:74HC595; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage RoHS Compliant: Yes

LOGIC, SHIFT REGISTER 8-BIT, 16SOIC; Logic Family / Base Number:74HC595; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Shift Registers - CD74HC595M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
CD74HC595M
Integrated Circuits (ICs) - Logic - Shift Registers CD74HC595M
IC SHIFT REGISTER 8-BIT 16SOIC

IC SHIFT REGISTER 8-BIT 16SOIC

Supplier's Site
Shift Registers - CD74HC595M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
CD74HC595M
Shift Registers CD74HC595M
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now
Shift Registers - CD74HC595M - ODG (Origin Data Global)
Shenzhen, China
Shift Registers
CD74HC595M
Shift Registers CD74HC595M
IC SHIFT REGISTER 8-BIT 16SOIC

IC SHIFT REGISTER 8-BIT 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number CD74HC595M 1381769-CD74HC595M 296-33113-5-ND CD74HC595M CD74HC595M 36AJ8711 CD74HC595M CD74HC595M CD74HC595M
Product Name CD74HC595 8-Bit Shift Registers With 3-State Output Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Counter Shift Registers Logic - Shift Registers Logic, Shift Register 8-Bit, 16Soic; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Shift Registers
Supply Voltage 2 2V ~ 6V 2V ~ 6V 2V ~ 6V 2V ~ 6V
Output Characteristics 3-State Tri-State 3-State 3-State; Tri-State Tri-State
Package Type Other; PDIP,SO,SOIC,SSOP SOIC SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Logic Family CMOS; HC
Clock Frequency 28 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Translators, Level Shifters - CAVC16T245QDGVRQ1 - 1159255-CAVC16T245QDGVRQ1 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
CD74HC4015 High Speed CMOS Logic Dual 4-Stage Static Shift Registers - CD74HC4015MG4 - Texas Instruments
Specs
Supply Voltage 2
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; HC
View Details
Shift Registers - 9338PC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.75V ~ 5.25V
Output Characteristics Push-Pull
Package Type DIP; Other; 16-DIP (0.300\", 7.62mm)
View Details
2 suppliers