Texas Instruments Logic - Logic - Shift Registers - CD74HC4094M96E4 CD74HC4094M96E4

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1120483-CD74HC4094M9 6E4 Packaging: Tape and Reel Number of Circuits: 1 Operating Supply Voltage: 5 V Number of Elements: 1 Number of Bits per Element: 8 Weight: 141.690917 mg Number of Bits: 8 Direction: Unidirectional Number of Pins: 16 Propagation Delay: 33 ns Categories: Logic - Shift Registers Case / Package: SOIC Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 6 V Min Supply Voltage: 2 V Turn-On Delay Time: 295 ns Logic Function: Latch, Shift Register Max Operating Temperature: 125 °C Number of Input Lines: 1 Number of Output Lines: 10
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1120483-CD74HC4094M9 6E4 Packaging: Tape and Reel Number of Circuits: 1 Operating Supply Voltage: 5 V Number of Elements: 1 Number of Bits per Element: 8 Weight: 141.690917 mg Number of Bits: 8 Direction: Unidirectional Number of Pins: 16 Propagation Delay: 33 ns Categories: Logic - Shift Registers Case / Package: SOIC Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 6 V Min Supply Voltage: 2 V Turn-On Delay Time: 295 ns Logic Function: Latch, Shift Register Max Operating Temperature: 125 °C Number of Input Lines: 1 Number of Output Lines: 10
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - CD74HC4094M96E4 - 1120483-CD74HC4094M96E4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - CD74HC4094M96E4
1120483-CD74HC4094M96E4
Logic - Logic - Shift Registers - CD74HC4094M96E4 1120483-CD74HC4094M96E4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1120483-CD74HC4094M9 6E4 Packaging: Tape and Reel Number of Circuits: 1 Operating Supply Voltage: 5 V Number of Elements: 1 Number of Bits per Element: 8 Weight: 141.690917 mg Number of Bits: 8 Direction: Unidirectional Number of Pins: 16 Propagation Delay: 33 ns Categories: Logic - Shift Registers Case / Package: SOIC Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 6 V Min Supply Voltage: 2 V Turn-On Delay Time: 295 ns Logic Function: Latch, Shift Register Max Operating Temperature: 125 °C Number of Input Lines: 1 Number of Output Lines: 10

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1120483-CD74HC4094M96E4
Packaging: Tape and Reel
Number of Circuits: 1
Operating Supply Voltage: 5 V
Number of Elements: 1
Number of Bits per Element: 8
Weight: 141.690917 mg
Number of Bits: 8
Direction: Unidirectional
Number of Pins: 16
Propagation Delay: 33 ns
Categories: Logic - Shift Registers
Case / Package: SOIC
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 6 V
Min Supply Voltage: 2 V
Turn-On Delay Time: 295 ns
Logic Function: Latch, Shift Register
Max Operating Temperature: 125 °C
Number of Input Lines: 1
Number of Output Lines: 10

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1120483-CD74HC4094M96E4
Product Name Logic - Logic - Shift Registers - CD74HC4094M96E4
Supply Voltage 5 V
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 1727-4100-ND - DigiKey
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details
4 suppliers
 - 7989036P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details