Texas Instruments SN74AHC573 Octal Transparent D-Type Latches With 3-State Outputs SN74AHC573PWR

Description
Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 125
Request a Quote Datasheet
Description
Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHC573 Octal Transparent D-Type Latches With 3-State Outputs - SN74AHC573PWR - Texas Instruments
Dallas, TX, United States
SN74AHC573 Octal Transparent D-Type Latches With 3-State Outputs
SN74AHC573PWR
SN74AHC573 Octal Transparent D-Type Latches With 3-State Outputs SN74AHC573PWR
Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 125

Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 125

Buy Now Datasheet
Latches - 296-1104-2-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now Datasheet
Latches - 296-1104-6-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now Datasheet
Latches - 296-1104-1-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74AHC573PWR
006564-SN74AHC573PWR
Logic - Logic - Latches - SN74AHC573PWR 006564-SN74AHC573PWR
Manufacturer: Texas Instruments Win Source Part Number: 006564-SN74AHC573PWR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 8mA, 8mA Independent Circuits: 1 Family Name: SN74AHC573 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 2 V to 5.5 V Propagation Delay Time (ns): 1ns Alternative Parts (Cross-Reference): 74AHC573PW/S242; 74AHC573PW/S242,11; 74AHC573PW/S410,11; 74AHC573PW/S410; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 006564-SN74AHC573PWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 8mA, 8mA
Independent Circuits: 1
Family Name: SN74AHC573
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2 V to 5.5 V
Propagation Delay Time (ns): 1ns
Alternative Parts (Cross-Reference): 74AHC573PW/S242; 74AHC573PW/S242,11; 74AHC573PW/S410,11; 74AHC573PW/S410;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74AHC573PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74AHC573PWR
Integrated Circuits (ICs) - Logic - Latches SN74AHC573PWR
IC D-TYPE TRANSP SGL 8:8 20TSSOP

IC D-TYPE TRANSP SGL 8:8 20TSSOP

Supplier's Site
D-Latch, Transceiver, Octal, Tri State, Tssop-20; Logic Family / Base Number Texas Instruments - 94T5022 - Newark, An Avnet Company
Chicago, IL, United States
D-Latch, Transceiver, Octal, Tri State, Tssop-20; Logic Family / Base Number Texas Instruments
94T5022
D-Latch, Transceiver, Octal, Tri State, Tssop-20; Logic Family / Base Number Texas Instruments 94T5022
D-LATCH, TRANSCEIVER, OCTAL, TRI STATE, TSSOP-20; Logic Family / Base Number:74AHC573; Latch Type:D Type Transparent; IC Output Type:Tri State; Propagation Delay:13ns; Output Current:25mA; Logic Case Style:TSSOP; No. of Pins:20Pins RoHS Compliant: Yes

D-LATCH, TRANSCEIVER, OCTAL, TRI STATE, TSSOP-20; Logic Family / Base Number:74AHC573; Latch Type:D Type Transparent; IC Output Type:Tri State; Propagation Delay:13ns; Output Current:25mA; Logic Case Style:TSSOP; No. of Pins:20Pins RoHS Compliant: Yes

Supplier's Site
D-Latch, Transceiver, Octal, Tri State,; Msl Texas Instruments - 29AH7460 - Newark, An Avnet Company
Chicago, IL, United States
D-Latch, Transceiver, Octal, Tri State,; Msl Texas Instruments
29AH7460
D-Latch, Transceiver, Octal, Tri State,; Msl Texas Instruments 29AH7460
D-LATCH, TRANSCEIVER, OCTAL, TRI STATE,; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

D-LATCH, TRANSCEIVER, OCTAL, TRI STATE,; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
Latches - SN74AHC573PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now
Logic - Latches - SN74AHC573PWR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74AHC573PWR
Logic - Latches SN74AHC573PWR
IC OCT TRNSP D-TYP LATCH 20TSSOP

IC OCT TRNSP D-TYP LATCH 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74AHC573PWR 296-1104-2-ND 006564-SN74AHC573PWR SN74AHC573PWR 94T5022 29AH7460 SN74AHC573PWR SN74AHC573PWR
Product Name SN74AHC573 Octal Transparent D-Type Latches With 3-State Outputs Latches Logic - Logic - Latches - SN74AHC573PWR Integrated Circuits (ICs) - Logic - Latches D-Latch, Transceiver, Octal, Tri State, Tssop-20; Logic Family / Base Number Texas Instruments D-Latch, Transceiver, Octal, Tri State,; Msl Texas Instruments Latches Logic - Latches
Latch Type D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 3.3V; 5V; 3.3,5 2V ~ 5.5V 2 V ~ 5.5 V 2V ~ 5.5V
Operating Current 0.0400 mA
Propagation Delay 17.5 ns 1 ns 1 ns 13 ns 1 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN74ALVCH162373 16-Bit Transparent D-Type Latch with 3-State Outputs - 74ALVCH162373ZQLR - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
5 suppliers
Latches - 54LS375FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-CFlatpack
View Details
74ACT11373 Octal Transparent D-Type Latches With 3-State Outputs - 74ACT11373DBR - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 5V; 5
View Details
5 suppliers