CD4044BE is a CMOS quad NAND R/S latch with 3-state outputs in a 16-pin plastic dual-in-line package. It operates over a temperature range of -55 to 125 °C and is RoHS compliant with NIPDAU lead finish.
CMOS Quad NAND R/S Latch with 3-State Outputs 16-PDIP -55 to 125
Texas Instruments CD4044BE Latch
Manufacturer: Texas Instruments
Win Source Part Number: 006175-CD4044BE
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: S-R Latch
Output Type: Tri-State
Current - Output High, Low: 6.8mA, 6.8mA
Independent Circuits: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 3 V to 18 V
Propagation Delay Time (ns): 50ns
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Communications & Networking
S-R Latch 4 Channel 1:1 IC Tri-State 16-PDIP
S-R Latch 4 Channel 1:1 IC Tri-State 16-PDIP
IC QUAD NAND R/S LATCH 16-DIP
IC QUAD NAND R/S LATCH 16-DIP
IC, LOGIC, 4000, LATCH; Logic Family / Base Number:CD4044; Latch Type:SR; IC Output Type:Tri State; Propagation Delay:50ns; Output Current:6.8mA; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage RoHS Compliant: Yes
| Texas Instruments | RS Components, Ltd. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | CD4044BE | 2520647 | 006175-CD4044BE | 296-2051-5-ND | CD4044BE | CD4044BE | CD4044BE | 26AJ5405 |
| Product Name | CD4044B CMOS Quad NAND R/S Latch with 3-State Outputs | Latch ICs | Logic - Logic - Latches - CD4044BE | Latches | Latches | Integrated Circuits (ICs) - Logic - Latches | Logic - Latches | Ic, Logic, 4000, Latch; Logic Family / Base Number Texas Instruments |
| Output Characteristics | 3-State | CMOS | 3-State | |||||
| Supply Voltage | 3V; 10 | 3 V ~ 18 V | 3V ~ 18V | 1.8V; 3V ~ 18V | 1.8V | |||
| Operating Current | 0.0600 mA | |||||||
| Propagation Delay | 140 ns | 50 ns | 50 ns | 50 ns | 50 ns | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |