Texas Instruments Logic - Logic - Latches - CD74FCT16373CTSM CD74FCT16373CTSM

Description
Manufacturer: Texas Instruments Win Source Part Number: 240538-CD74FCT16373C TSM Family Name: CD74FCT16373 Alternative Parts (Cross-Reference): CD74FCT16373CTMT; CD74FCT16373CTMT96; PI74FCT16373CTVE; PI74FCT16373CTV; Introduction Date: December 01, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 240538-CD74FCT16373C TSM Family Name: CD74FCT16373 Alternative Parts (Cross-Reference): CD74FCT16373CTMT; CD74FCT16373CTMT96; PI74FCT16373CTVE; PI74FCT16373CTV; Introduction Date: December 01, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - CD74FCT16373CTSM
240538-CD74FCT16373CTSM
Logic - Logic - Latches - CD74FCT16373CTSM 240538-CD74FCT16373CTSM
Manufacturer: Texas Instruments Win Source Part Number: 240538-CD74FCT16373C TSM Family Name: CD74FCT16373 Alternative Parts (Cross-Reference): CD74FCT16373CTMT; CD74FCT16373CTMT96; PI74FCT16373CTVE; PI74FCT16373CTV; Introduction Date: December 01, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 240538-CD74FCT16373CTSM
Family Name: CD74FCT16373
Alternative Parts (Cross-Reference): CD74FCT16373CTMT; CD74FCT16373CTMT96; PI74FCT16373CTVE; PI74FCT16373CTV;
Introduction Date: December 01, 1996
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Latches
Product Number 240538-CD74FCT16373CTSM
Product Name Logic - Logic - Latches - CD74FCT16373CTSM
Unlock Full Specs
to access all available technical data

Similar Products

SN54LVTH373 3.3-V ABT Octal Transparent D-type Latches With 3-State Outputs - 5962-9950901QSA - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.6V
View Details
Logic - Latches - 74FCT573ATSOG - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 48 mA
High-level Output Current (Source) 15 mA
View Details
Latches - 1727-6705-2-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2.7V ~ 3.6V
View Details
5 suppliers