Texas Instruments SN74AHC1G86 Single 2-Input Exclusive-OR Gate SN74AHC1G86DRLR

Description
Single 2-Input Exclusive-OR Gate 5-SOT -40 to 125
Request a Quote Datasheet
Description
Single 2-Input Exclusive-OR Gate 5-SOT -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHC1G86 Single 2-Input Exclusive-OR Gate - SN74AHC1G86DRLR - Texas Instruments
Dallas, TX, United States
SN74AHC1G86 Single 2-Input Exclusive-OR Gate
SN74AHC1G86DRLR
SN74AHC1G86 Single 2-Input Exclusive-OR Gate SN74AHC1G86DRLR
Single 2-Input Exclusive-OR Gate 5-SOT -40 to 125

Single 2-Input Exclusive-OR Gate 5-SOT -40 to 125

Buy Now Datasheet
Gates and Inverters - 296-19738-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-19738-2-ND
Gates and Inverters 296-19738-2-ND
XOR (Exclusive OR) IC 1 Channel Schmitt Trigger Input SOT-5

XOR (Exclusive OR) IC 1 Channel Schmitt Trigger Input SOT-5

Buy Now Datasheet
Gates and Inverters - 296-19738-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-19738-6-ND
Gates and Inverters 296-19738-6-ND
XOR (Exclusive OR) IC 1 Channel Schmitt Trigger Input SOT-5

XOR (Exclusive OR) IC 1 Channel Schmitt Trigger Input SOT-5

Buy Now Datasheet
Gates and Inverters - 296-19738-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-19738-1-ND
Gates and Inverters 296-19738-1-ND
XOR (Exclusive OR) IC 1 Channel Schmitt Trigger Input SOT-5

XOR (Exclusive OR) IC 1 Channel Schmitt Trigger Input SOT-5

Buy Now Datasheet
 - SN74AHC1G86DRLR - Rochester Electronics
Newburyport, MA, United States
XOR Gate, AHC/VHC/H/U/V Series, 1-Func, 2-Input, CMOS, PDSO5

XOR Gate, AHC/VHC/H/U/V Series, 1-Func, 2-Input, CMOS, PDSO5

Supplier's Site Datasheet
Singapore, Singapore
2V 5.5V Logic IC
705-SN74AHC1G86DRLR
2V 5.5V Logic IC 705-SN74AHC1G86DRLR
CMOS XOR Gate IC, 1x2-Input, SOT, 2V-5.5V, 8.8ns Product overview: SN74AHC1G86DRLR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1G86DRLR can be used for catalog matching and distributor lookup.

CMOS XOR Gate IC, 1x2-Input, SOT, 2V-5.5V, 8.8ns Product overview: SN74AHC1G86DRLR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1G86DRLR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74AHC1G86DRLR - 1253489-SN74AHC1G86DRLR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHC1G86DRLR
1253489-SN74AHC1G86DRLR
Logic - Logic - Gates and Inverters - SN74AHC1G86DRLR 1253489-SN74AHC1G86DRLR
Manufacturer: Texas Instruments Win Source Part Number: 1253489-SN74AHC1G86D RLR Series: 74AHC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: SOT-553 Number of Circuits: 1 Mounting: SMD Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Operating Supply Voltage: 2 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 8.8ns @ 5V, 50pF Logic Level - Low: 0.5 V ~ 1.65 V Logic Level - High: 1.5 V ~ 3.85 V Family Name: SN74AHC1G86 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-5 Maximum Quiescent Current: 1μA Alternative Parts (Cross-Reference): TC7SH86FE(F); TC7SH86FE(BRA,F); TC7SH86FE; Introduction Date: May 01, 2005 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1253489-SN74AHC1G86DRLR
Series: 74AHC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: SOT-553
Number of Circuits: 1
Mounting: SMD
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 2 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 8.8ns @ 5V, 50pF
Logic Level - Low: 0.5 V ~ 1.65 V
Logic Level - High: 1.5 V ~ 3.85 V
Family Name: SN74AHC1G86
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-5
Maximum Quiescent Current: 1μA
Alternative Parts (Cross-Reference): TC7SH86FE(F); TC7SH86FE(BRA,F); TC7SH86FE;
Introduction Date: May 01, 2005
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gates and Inverters - SN74AHC1G86DRLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHC1G86DRLR
Gates and Inverters SN74AHC1G86DRLR
XOR (Exclusive OR) IC 1 Channel Schmitt Trigger Input SOT-5

XOR (Exclusive OR) IC 1 Channel Schmitt Trigger Input SOT-5

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHC1G86DRLR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHC1G86DRLR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHC1G86DRLR
IC GATE XOR SCHMITT 1CH 2IN SOT5

IC GATE XOR SCHMITT 1CH 2IN SOT5

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74AHC1G86DRLR
Logic Gates SN74AHC1G86DRLR
Logic Gates Sngl 2 Inpt Exclsive OR Gate

Logic Gates Sngl 2 Inpt Exclsive OR Gate

Buy Now Datasheet
Logic - Gates and Inverters - SN74AHC1G86DRLR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHC1G86DRLR
Logic - Gates and Inverters SN74AHC1G86DRLR
IC GATE XOR 1CH 2-INP SOT5

IC GATE XOR 1CH 2-INP SOT5

Supplier's Site Datasheet
Gates and Inverters - SN74AHC1G86DRLR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74AHC1G86DRLR
Gates and Inverters SN74AHC1G86DRLR
IC GATE XOR 1CH 2-INP SOT5

IC GATE XOR 1CH 2-INP SOT5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHC1G86DRLR 296-19738-2-ND SN74AHC1G86DRLR 705-SN74AHC1G86DRLR 1253489-SN74AHC1G86DRLR SN74AHC1G86DRLR SN74AHC1G86DRLR SN74AHC1G86DRLR SN74AHC1G86DRLR SN74AHC1G86DRLR
Product Name SN74AHC1G86 Single 2-Input Exclusive-OR Gate Gates and Inverters 2V 5.5V Logic IC Logic - Logic - Gates and Inverters - SN74AHC1G86DRLR Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Logic - Gates and Inverters Gates and Inverters
Gate Type OR XOR OR; XOR XOR; XOR GATE, OR GATE NOT; XOR; XOR (Exclusive OR) XOR; XOR (Exclusive OR) XOR NOT; XOR XOR; XOR (Exclusive OR)
Supply Voltage 3.3,5 2V ~ 5.5V 5.5V 2 V ~ 5.5 V 2V ~ 5.5V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) 2V ~ 5.5V
Logic Family AHC CMOS
Propagation Delay 14.5 ns 8.8 ns 8.8 ns 8.8 ns 8.8 ns
Operating Current 0.0100 mA 8 mA 1.00E-3 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS832B Hex 2-Input OR Drivers - 5962-8852301RA - Texas Instruments
Specs
Gate Type Buffer/Driver; OR
Logic Family AS
Propagation Delay 7.5 ns
View Details
SN54AC02-SP Quadruple 2-Input Positive-NOR Gates - 5962-8761203VDA - Texas Instruments
Specs
Gate Type NOR
Supply Voltage 1.5,3.3,5
Logic Family AC
View Details
3 suppliers
SN54LS26-SP Quadruple 2-Input High-Voltage Interface Positive-NAND Gates - 5962-7602001VDA - Texas Instruments
Specs
Gate Type NAND
Logic Family LS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
6 suppliers
Logic IC - 770-5454DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Inputs 8
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers