Texas Instruments SN74AHC1G32 Single 2-Input Positive-OR Gate SN74AHC1G32DCKR

Description
Single 2-Input Positive-OR Gate 5-SC70 -40 to 85
Request a Quote Datasheet
Description
Single 2-Input Positive-OR Gate 5-SC70 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHC1G32 Single 2-Input Positive-OR Gate - SN74AHC1G32DCKR - Texas Instruments
Dallas, TX, United States
SN74AHC1G32 Single 2-Input Positive-OR Gate
SN74AHC1G32DCKR
SN74AHC1G32 Single 2-Input Positive-OR Gate SN74AHC1G32DCKR
Single 2-Input Positive-OR Gate 5-SC70 -40 to 85

Single 2-Input Positive-OR Gate 5-SC70 -40 to 85

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AHC1G32DCKR - 009619-SN74AHC1G32DCKR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHC1G32DCKR
009619-SN74AHC1G32DCKR
Logic - Logic - Gates and Inverters - SN74AHC1G32DCKR 009619-SN74AHC1G32DCKR
Manufacturer: Texas Instruments Win Source Part Number: 009619-SN74AHC1G32DC KR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.65 V Logic Level - High: 1.5 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-5 Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 2 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 009619-SN74AHC1G32DCKR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.65 V
Logic Level - High: 1.5 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 2 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Gates and Inverters - 296-8749-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-8749-1-ND
Gates and Inverters 296-8749-1-ND
OR Gate IC 1 Channel SC-70-5

OR Gate IC 1 Channel SC-70-5

Buy Now Datasheet
Gates and Inverters - 296-8749-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-8749-6-ND
Gates and Inverters 296-8749-6-ND
OR Gate IC 1 Channel SC-70-5

OR Gate IC 1 Channel SC-70-5

Buy Now Datasheet
Gates and Inverters - 296-8749-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-8749-2-ND
Gates and Inverters 296-8749-2-ND
OR Gate IC 1 Channel SC-70-5

OR Gate IC 1 Channel SC-70-5

Buy Now Datasheet
Singapore, Singapore
5.5V Logic IC
705-SN74AHC1G32DCKR
5.5V Logic IC 705-SN74AHC1G32DCKR
1-Input 2-Input OR Gate, CMOS, 5.5V, SC-70, 7.5ns Product overview: SN74AHC1G32DCKR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1G32DCKR can be used for catalog matching and distributor lookup.

1-Input 2-Input OR Gate, CMOS, 5.5V, SC-70, 7.5ns Product overview: SN74AHC1G32DCKR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1G32DCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74AHC1G32DCKR - Rochester Electronics
Newburyport, MA, United States
OR Gate, AHC/VHC/H/U/V Series, 1-Func, 2-Input, CMOS, PDSO5

OR Gate, AHC/VHC/H/U/V Series, 1-Func, 2-Input, CMOS, PDSO5

Supplier's Site Datasheet
Gates and Inverters - SN74AHC1G32DCKR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74AHC1G32DCKR
Gates and Inverters SN74AHC1G32DCKR
IC GATE OR 1CH 2-INP SC70-5

IC GATE OR 1CH 2-INP SC70-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AHC1G32DCKR
Logic Gates SN74AHC1G32DCKR
Logic Gates Single 2-Input

Logic Gates Single 2-Input

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHC1G32DCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHC1G32DCKR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHC1G32DCKR
IC GATE OR 1CH 2-INP SC70-5

IC GATE OR 1CH 2-INP SC70-5

Supplier's Site
Gates and Inverters - SN74AHC1G32DCKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHC1G32DCKR
Gates and Inverters SN74AHC1G32DCKR
OR Gate IC 1 Channel SC-70-5

OR Gate IC 1 Channel SC-70-5

Buy Now
Logic - Gates and Inverters - SN74AHC1G32DCKR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHC1G32DCKR
Logic - Gates and Inverters SN74AHC1G32DCKR
IC GATE OR 1CH 2-INP SC70-5

IC GATE OR 1CH 2-INP SC70-5

Supplier's Site Datasheet
Ic, Or Gate, Single 2-Input, Smd; Logic Family / Base Number Texas Instruments - 33AH4811 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Or Gate, Single 2-Input, Smd; Logic Family / Base Number Texas Instruments
33AH4811
Ic, Or Gate, Single 2-Input, Smd; Logic Family / Base Number Texas Instruments 33AH4811
IC, OR GATE, SINGLE 2-INPUT, SMD; Logic Family / Base Number:74AHC1G32; Logic Type:OR; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SC-70; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

IC, OR GATE, SINGLE 2-INPUT, SMD; Logic Family / Base Number:74AHC1G32; Logic Type:OR; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SC-70; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHC1G32DCKR 009619-SN74AHC1G32DCKR 296-8749-1-ND 705-SN74AHC1G32DCKR SN74AHC1G32DCKR SN74AHC1G32DCKR SN74AHC1G32DCKR SN74AHC1G32DCKR SN74AHC1G32DCKR SN74AHC1G32DCKR 33AH4811
Product Name SN74AHC1G32 Single 2-Input Positive-OR Gate Logic - Logic - Gates and Inverters - SN74AHC1G32DCKR Gates and Inverters 5.5V Logic IC Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters Ic, Or Gate, Single 2-Input, Smd; Logic Family / Base Number Texas Instruments
Gate Type OR NOT; OR; OR Gate OR OR; OR GATE OR OR; OR Gate OR OR; OR Gate NOT; OR OR; OR
Supply Voltage 3.3,5 2 V ~ 5.5 V 2V ~ 5.5V 5.5V 2V ~ 5.5V 2V ~ 5.5V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) 5.5V
Logic Family AHC CMOS
Propagation Delay 13 ns 7.5 ns 7.5 ns 7.5 ns 7.5 ns
Operating Current 0.0100 mA 8 mA 8 mA 1.00E-3 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54F30 8-Input Positive-NAND Gates - 5962-88708012A - Texas Instruments
Specs
Gate Type NAND
Logic Family F
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
TSSOP Logic IC - 705-4071BP - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR
Inputs 2
Propagation Delay 90 ns
View Details
2 suppliers
SN54HC08-SP Quadruple 2-Input Positive-AND Gates - 5962-8404701VCA - Texas Instruments
Specs
Gate Type AND
Logic Family HC
Propagation Delay 150 ns
View Details
6 suppliers
 - 4023BDM - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers