Single Schmitt-Trigger Inverter Gate 5-SOT -40 to 125
Inverter IC 1 Channel Schmitt Trigger SOT-5
Inverter IC 1 Channel Schmitt Trigger SOT-5
Inverter IC 1 Channel Schmitt Trigger SOT-5
Manufacturer: Texas Instruments
Win Source Part Number: 144785-SN74AHC1G14DR
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 10.6ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.9 V to 1.65 V
Logic Level - High: 2.2 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-5
Dimension: SOT-553
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Single 2-V to 5.5-V inverter with Schmitt-Trigger inputs 5-SOT-5X3 -40 to 125 Product overview: SN74AHC1G14DRLR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC1G14DRLR can be used for catalog matching and distributor lookup.
IC INVERT SCHMITT 1CH 1-INP SOT5
Inverter IC 1 Channel Schmitt Trigger SOT-5
IC INVERT SCHMITT 1CH 1-INP SOT5
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74AHC1G14DRLR | 296-23232-6-ND | 144785-SN74AHC1G14DRLR | 705-SN74AHC1G14DRLR | SN74AHC1G14DRLR | SN74AHC1G14DRLR | SN74AHC1G14DRLR |
| Product Name | SN74AHC1G14 Single Schmitt-Trigger Inverter Gate | Gates and Inverters | Logic - Logic - Gates and Inverters - SN74AHC1G14DRLR | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT | NOT | NOT; Inverter | NOT; Inverting, Schmitt Trigger, Inverter | NOT | NOT; Inverter | NOT |
| Supply Voltage | 3.3,5 | 2V ~ 5.5V | 2 V ~ 5.5 V | 5.5V | 2V ~ 5.5V | 2.2V ~ 3.85V (Low), 0.9V ~ 1.65V (High) | |
| Logic Family | AHC | ||||||
| Features | Schmitt Trigger | Schmitt Trigger | |||||
| Propagation Delay | 16.3 ns | 10.6 ns | 10.6 ns |