Hex Schmitt-trigger inverters with a 14-pin SSOP package, operating from -40°C to 125°C, supply voltage range of 2V to 5.5V, and ±8mA output drive at 5V. Features include Schmitt-trigger inputs for noise resistance, maximum quiescent current of 20µA, ESD protection exceeding 2000V human-body model, and latch-up performance exceeding 250mA per JESD 17.
Hex Schmitt-Trigger Inverters 14-SSOP -40 to 125
Inverter, AHC/VHC/H/U/V Series, 6-Func, 1-Input, CMOS, PDSO14
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN74AHC14DBR | SN74AHC14DBR |
| Product Name | SN74AHC14 Hex Schmitt-Trigger Inverters | |
| Technology | AHC | |
| Device Type | SN74AHC14 Hex Schmitt-Trigger Inverters | |
| Features | RoHS | RoHS |