Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs 14-SOIC -40 to 125
NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC
IC GATE NAND 4CH 2-INP 14SOIC
NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC
Logic Gates Quad Positive-NAND Gate
IC GATE NAND 4CH 2-INP 14SOIC
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74AHC132DRE4 | SN74AHC132DRE4-ND | SN74AHC132DRE4 | SN74AHC132DRE4 | SN74AHC132DRE4 | SN74AHC132DRE4 |
| Product Name | SN74AHC132 Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic Gates | Logic - Gates and Inverters |
| Gate Type | NAND | NAND | NAND | NAND; NAND Gate | NOT; NAND | |
| Supply Voltage | 3.3,5 | 2V ~ 5.5V | 2V ~ 5.5V | 2.2V ~ 3.85V (Low), 0.9V ~ 1.65V (High) | ||
| Logic Family | AHC | |||||
| Features | Schmitt Trigger | Schmitt Trigger | ||||
| Propagation Delay | 17.5 ns | 9.7 ns |