The SN74AHC125QPWR is an automotive-grade quadruple bus buffer gate with 3-state outputs in a 14-pin TSSOP package measuring 5mm × 6.4mm, operating over a temperature range of -40°C to 125°C and a supply voltage of 2V to 5.5V.
Automotive Catalog Quadruple Bus Buffer Gates With 3-State Outputs 14-TSSOP -40 to 125
Bus Driver, AHC/VHC/H/U/V Series, 4-Func, 1-Bit, True Output, CMOS, PDSO14
4-Bit Buffer/Line Driver, 3-State, 8mA, 5.5V, 11.5ns, TSSOP Product overview: SN74AHC125QPWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8mA, 5.5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8mA, 5.5V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74AHC125QPWR can be used for catalog matching and distributor lookup.
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74AHC125QPWR | SN74AHC125QPWR | 704-SN74AHC125QPWR |
| Product Name | SN74AHC125Q Automotive Catalog Quadruple Bus Buffer Gates With 3-State Outputs | 8mA 5.5V TSSOP Interface Transceiver IC | |
| Technology | AHC | ||
| Device Type | Buffer | Line / Bus Driver | Transceiver |
| Features | RoHS | RoHS | RoHS |