Texas Instruments SN74AHC00-EP Enhanced Product Quadruple 2-Input Positive-Nand Gates SN74AHC00MDREP

Description
Enhanced Product Quadruple 2-Input Positive-Nand Gates 14-SOIC -55 to 125
Request a Quote
Description
Enhanced Product Quadruple 2-Input Positive-Nand Gates 14-SOIC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74AHC00-EP is a quadruple 2-input positive-NAND gate designed for use in a variety of digital logic applications. It operates over a supply voltage range of 2 V to 5.5 V and is capable of functioning in an extended temperature range from -55°C to 125°C, making it suitable for harsh environments. The device features enhanced ESD protection, exceeding 2000 V per MIL-STD-883, ensuring reliability in sensitive applications. This component is built using Texas Instruments' EPIC process, which enhances performance and reliability. The input and output voltage ratings are specified from -0.5 V to 7 V, with continuous output current ratings of ±25 mA. The switching characteristics include propagation delays of 1 ns to 13 ns depending on the load capacitance and supply voltage, indicating fast response times suitable for high-speed applications. The SN74AHC00-EP is available in a 14-pin SOIC package, making it compatible with standard PCB designs. It is recommended for applications requiring robust performance and reliability in demanding conditions.

Datasheet Summary
Powered by GS/AI

The SN74AHC00-EP is a quadruple 2-input positive-NAND gate designed for use in a variety of digital logic applications. It operates over a supply voltage range of 2 V to 5.5 V and is capable of functioning in an extended temperature range from -55°C to 125°C, making it suitable for harsh environments. The device features enhanced ESD protection, exceeding 2000 V per MIL-STD-883, ensuring reliability in sensitive applications. This component is built using Texas Instruments' EPIC process, which enhances performance and reliability. The input and output voltage ratings are specified from -0.5 V to 7 V, with continuous output current ratings of ±25 mA. The switching characteristics include propagation delays of 1 ns to 13 ns depending on the load capacitance and supply voltage, indicating fast response times suitable for high-speed applications. The SN74AHC00-EP is available in a 14-pin SOIC package, making it compatible with standard PCB designs. It is recommended for applications requiring robust performance and reliability in demanding conditions.

Suppliers

Company
Product
Description
Supplier Links
SN74AHC00-EP Enhanced Product Quadruple 2-Input Positive-Nand Gates - SN74AHC00MDREP - Texas Instruments
Dallas, TX, United States
SN74AHC00-EP Enhanced Product Quadruple 2-Input Positive-Nand Gates
SN74AHC00MDREP
SN74AHC00-EP Enhanced Product Quadruple 2-Input Positive-Nand Gates SN74AHC00MDREP
Enhanced Product Quadruple 2-Input Positive-Nand Gates 14-SOIC -55 to 125

Enhanced Product Quadruple 2-Input Positive-Nand Gates 14-SOIC -55 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1044098-SN74AHC00MDREP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1044098-SN74AHC00MDREP
Integrated Circuits (ICs) - Logic - Gates and Inverters 1044098-SN74AHC00MDREP
Win Source Part Number: 1044098-SN74AHC00MDR EP Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74AHC Package: Tape & Reel Number of Circuits: 4 Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 2 µA Logic Level - Low: 0.5V ~ 1.65V Logic Level - High: 1.5V ~ 3.85V Voltage - Supply: 2V ~ 5.5V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): MC74VHC00DR2G; MC74VHC00MELG; 74VHC00SJ; 74AHC00S14-13; SN74AHCT132D; SN74AHCT00D; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-22259-6-NDR,296- 22259-1-NDR,-SN74AHC 00MDREP-NDR,-296-222 59-1,-V62/03604-01XE ,-296-22259-1-NDR,29 6-22259-6,296-22259- 2-NDR,296-22259-1,29 6-22259-2,V62/03604- 01XE,-296-22259-1-ND ,-V62/03604-01XE-NDR Base Product Number: 74AHC00

Win Source Part Number: 1044098-SN74AHC00MDREP
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AHC
Package: Tape & Reel
Number of Circuits: 4
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 2 µA
Logic Level - Low: 0.5V ~ 1.65V
Logic Level - High: 1.5V ~ 3.85V
Voltage - Supply: 2V ~ 5.5V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): MC74VHC00DR2G; MC74VHC00MELG; 74VHC00SJ; 74AHC00S14-13; SN74AHCT132D; SN74AHCT00D;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-22259-6-NDR,296-22259-1-NDR,-SN74AHC00MDREP-NDR,-296-22259-1,-V62/03604-01XE,-296-22259-1-NDR,296-22259-6,296-22259-2-NDR,296-22259-1,296-22259-2,V62/03604-01XE,-296-22259-1-ND,-V62/03604-01XE-NDR
Base Product Number: 74AHC00

Buy Now Datasheet
Singapore, Singapore
Quad 5.5V SOIC Logic IC
705-SN74AHC00MDREP
Quad 5.5V SOIC Logic IC 705-SN74AHC00MDREP
Quad 2-Input NAND Gate IC, 4 Circuits, CMOS, SOIC, 5.5V Product overview: SN74AHC00MDREP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC00MDREP can be used for catalog matching and distributor lookup.

Quad 2-Input NAND Gate IC, 4 Circuits, CMOS, SOIC, 5.5V Product overview: SN74AHC00MDREP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC00MDREP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-22259-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-22259-2-ND
Gates and Inverters 296-22259-2-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AHC00MDREP
Logic Gates SN74AHC00MDREP
Logic Gates Mil Enhance Quad 2- Input Pos-NAND Gates

Logic Gates Mil Enhance Quad 2- Input Pos-NAND Gates

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHC00MDREP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHC00MDREP
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHC00MDREP
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site
Logic - Gates and Inverters - SN74AHC00MDREP - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHC00MDREP
Logic - Gates and Inverters SN74AHC00MDREP
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - SN74AHC00MDREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHC00MDREP
Gates and Inverters SN74AHC00MDREP
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHC00MDREP 1044098-SN74AHC00MDREP 705-SN74AHC00MDREP 296-22259-2-ND SN74AHC00MDREP SN74AHC00MDREP SN74AHC00MDREP SN74AHC00MDREP
Product Name SN74AHC00-EP Enhanced Product Quadruple 2-Input Positive-Nand Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Quad 5.5V SOIC Logic IC Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type NAND NOT; NAND; NAND Gate NAND; NAND GATE NAND NAND NOT; NAND NAND; NAND Gate
Supply Voltage 3.3,5 2V ~ 5.5V 5.5V 2V ~ 5.5V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) 2V ~ 5.5V
Logic Family AHC
Propagation Delay 13 ns 7.5 ns 7.5 ns 7.5 ns
Operating Current 0.0200 mA 0.0020 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-54LS266J - ERSAELECTRONICS PTE. LTD.
Texas Instruments
View Details
2 suppliers
Logic IC - 770-54S135DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR; XOR; XNOR
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
2 suppliers
Gates and Inverters - 54S134FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 12
View Details
2 suppliers
SN74LVC1G125-Q1 Automotive Catalog Single Bus Buffer Gate With 3-State Output - 1P1G125QDCKRG4Q1 - Texas Instruments
Specs
Gate Type Buffer/Driver
Supply Voltage 1.8,2.5,3.3,5
Output Type 3-State
View Details