Texas Instruments SN74ACT86 Quadruple 2-Input Exclusive-OR Gates SN74ACT86N

Description
Quadruple 2-Input Exclusive-OR Gates 14-PDIP -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Exclusive-OR Gates 14-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ACT86 Quadruple 2-Input Exclusive-OR Gates - SN74ACT86N - Texas Instruments
Dallas, TX, United States
SN74ACT86 Quadruple 2-Input Exclusive-OR Gates
SN74ACT86N
SN74ACT86 Quadruple 2-Input Exclusive-OR Gates SN74ACT86N
Quadruple 2-Input Exclusive-OR Gates 14-PDIP -40 to 85

Quadruple 2-Input Exclusive-OR Gates 14-PDIP -40 to 85

Buy Now Datasheet
Electronic Wholesale - SN74ACT86N - 1253385-SN74ACT86N - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - SN74ACT86N
1253385-SN74ACT86N
Electronic Wholesale - SN74ACT86N 1253385-SN74ACT86N
Manufacturer: Texas Instruments Win Source Part Number: 1253385-SN74ACT86N Packaging: Tube Mounting Style: Through Hole Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Supplier Device Package: 14-PDIP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-DIP Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: 74ACT86 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Current - Quiescent (Maximum): 4μA Max Propagation Delay at V, Max CL: 9.5ns at 5V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 1253385-SN74ACT86N
Packaging: Tube
Mounting Style: Through Hole
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Supplier Device Package: 14-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-DIP
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Family Part Number: 74ACT86
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Current - Quiescent (Maximum): 4μA
Max Propagation Delay at V, Max CL: 9.5ns at 5V, 50pF

Buy Now
Gates and Inverters - 296-4503-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4503-5-ND
Gates and Inverters 296-4503-5-ND
XOR (Exclusive OR) IC 4 Channel 14-PDIP

XOR (Exclusive OR) IC 4 Channel 14-PDIP

Buy Now Datasheet
Singapore, Singapore
Quad 5V 5.5V Logic IC
705-SN74ACT86N
Quad 5V 5.5V Logic IC 705-SN74ACT86N
Quad 2-Input XOR Gate IC, 5V, 4.5-5.5V, 10ns, PDIP Product overview: SN74ACT86N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ACT86N can be used for catalog matching and distributor lookup.

Quad 2-Input XOR Gate IC, 5V, 4.5-5.5V, 10ns, PDIP Product overview: SN74ACT86N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ACT86N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74ACT86N - Rochester Electronics
Newburyport, MA, United States
XOR Gate, ACT Series, 4-Func, 2-Input, CMOS, PDIP14

XOR Gate, ACT Series, 4-Func, 2-Input, CMOS, PDIP14

Supplier's Site Datasheet
Gates and Inverters - SN74ACT86N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ACT86N
Gates and Inverters SN74ACT86N
XOR (Exclusive OR) IC 4 Channel 14-PDIP

XOR (Exclusive OR) IC 4 Channel 14-PDIP

Buy Now
Sheung Wan, Hong Kong
Logic Gates
SN74ACT86N
Logic Gates SN74ACT86N
Logic Gates Quad 2 Input

Logic Gates Quad 2 Input

Buy Now Datasheet
Logic - Gates and Inverters - SN74ACT86N - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74ACT86N
Logic - Gates and Inverters SN74ACT86N
IC GATE XOR 4CH 2-INP 14DIP

IC GATE XOR 4CH 2-INP 14DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74ACT86N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74ACT86N
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74ACT86N
IC GATE XOR 4CH 2-INP 14DIP

IC GATE XOR 4CH 2-INP 14DIP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74ACT86N 1253385-SN74ACT86N 296-4503-5-ND 705-SN74ACT86N SN74ACT86N SN74ACT86N SN74ACT86N SN74ACT86N SN74ACT86N
Product Name SN74ACT86 Quadruple 2-Input Exclusive-OR Gates Electronic Wholesale - SN74ACT86N Gates and Inverters Quad 5V 5.5V Logic IC Gates and Inverters Logic Gates Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type OR XOR; XOR (Exclusive OR) XOR XOR; XOR GATE, OR GATE OR; XOR XOR; XOR (Exclusive OR) NOT; XOR XOR
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Logic Family ACT CMOS
Propagation Delay 10 ns 9.5 ns 9.5 ns 10 ns
Operating Current 0.0400 mA 24 mA 0.0040 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54S15DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 40014BDC - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Inputs 1
IC Package Type DIP; Other; 14-CDIP
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Gates and Inverters - 54LS04FMQB - Acme Chip Technology Co., Limited
Specs
Gate Type NOT
IC Package Type Other; 14-CFlatPack
View Details
2 suppliers
Gates and Inverters - 54ACTQ04J-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers