Texas Instruments SN74ACT86 Quadruple 2-Input Exclusive-OR Gates SN74ACT86DBR

Description
Quadruple 2-Input Exclusive-OR Gates 14-SSOP -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Exclusive-OR Gates 14-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ACT86 Quadruple 2-Input Exclusive-OR Gates - SN74ACT86DBR - Texas Instruments
Dallas, TX, United States
SN74ACT86 Quadruple 2-Input Exclusive-OR Gates
SN74ACT86DBR
SN74ACT86 Quadruple 2-Input Exclusive-OR Gates SN74ACT86DBR
Quadruple 2-Input Exclusive-OR Gates 14-SSOP -40 to 85

Quadruple 2-Input Exclusive-OR Gates 14-SSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
5.5V SSOP Logic IC
705-SN74ACT86DBR
5.5V SSOP Logic IC 705-SN74ACT86DBR
4-ch 2-input XOR Gate IC, 4.5-5.5V, CMOS, SSOP Product overview: SN74ACT86DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ACT86DBR can be used for catalog matching and distributor lookup.

4-ch 2-input XOR Gate IC, 4.5-5.5V, CMOS, SSOP Product overview: SN74ACT86DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ACT86DBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74ACT86DBR - 1253384-SN74ACT86DBR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74ACT86DBR
1253384-SN74ACT86DBR
Logic - Logic - Gates and Inverters - SN74ACT86DBR 1253384-SN74ACT86DBR
Manufacturer: Texas Instruments Win Source Part Number: 1253384-SN74ACT86DBR Series: 74ACT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 14-SSOP (0.209", 5.30mm Width) Number of Circuits: 4 Mounting: SMD Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 9.5ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Family Name: SN74ACT86 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SSOP Maximum Quiescent Current: 4μA Alternative Parts (Cross-Reference): MC74ACT86DR2; 74ACT86TTR; MC74ACT86D; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1253384-SN74ACT86DBR
Series: 74ACT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 14-SSOP (0.209", 5.30mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 9.5ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Family Name: SN74ACT86
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SSOP
Maximum Quiescent Current: 4μA
Alternative Parts (Cross-Reference): MC74ACT86DR2; 74ACT86TTR; MC74ACT86D;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gates and Inverters - 296-4502-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4502-2-ND
Gates and Inverters 296-4502-2-ND
XOR (Exclusive OR) IC 4 Channel 14-SSOP

XOR (Exclusive OR) IC 4 Channel 14-SSOP

Buy Now Datasheet
Gates and Inverters - 296-4502-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4502-1-ND
Gates and Inverters 296-4502-1-ND
XOR (Exclusive OR) IC 4 Channel 14-SSOP

XOR (Exclusive OR) IC 4 Channel 14-SSOP

Buy Now Datasheet
 - SN74ACT86DBR - Rochester Electronics
Newburyport, MA, United States
XOR Gate, ACT Series, 4-Func, 2-Input, CMOS, PDSO14

XOR Gate, ACT Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - SN74ACT86DBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ACT86DBR
Gates and Inverters SN74ACT86DBR
XOR (Exclusive OR) IC 4 Channel 14-SSOP

XOR (Exclusive OR) IC 4 Channel 14-SSOP

Buy Now
Logic - Gates and Inverters - SN74ACT86DBR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74ACT86DBR
Logic - Gates and Inverters SN74ACT86DBR
IC GATE XOR 4CH 2-INP 14SSOP

IC GATE XOR 4CH 2-INP 14SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74ACT86DBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74ACT86DBR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74ACT86DBR
IC GATE XOR 4CH 2-INP 14SSOP

IC GATE XOR 4CH 2-INP 14SSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74ACT86DBR 705-SN74ACT86DBR 1253384-SN74ACT86DBR 296-4502-2-ND SN74ACT86DBR SN74ACT86DBR SN74ACT86DBR SN74ACT86DBR
Product Name SN74ACT86 Quadruple 2-Input Exclusive-OR Gates 5.5V SSOP Logic IC Logic - Logic - Gates and Inverters - SN74ACT86DBR Gates and Inverters Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type OR XOR; XOR GATE, OR GATE NOT; XOR; XOR (Exclusive OR) XOR OR; XOR XOR; XOR (Exclusive OR) NOT; XOR XOR
Supply Voltage 5V; 5 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Logic Family ACT CMOS
Propagation Delay 10 ns 9.5 ns 9.5 ns 9.5 ns
Operating Current 0.0400 mA 24 mA 0.0040 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 770-100102FCQR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR; NOR
Logic Family 100K
Inputs 2
View Details
3 suppliers
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1022934-54F10LMQB - Win Source Electronics
Specs
Gate Type NOT
Logic Family TTL; FAST
View Details
4 suppliers
Gates and Inverters - 5454FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 54H62FM - Acme Chip Technology Co., Limited
Specs
Gate Type AND
Output Type Single-Ended
IC Package Type Other; Surface Mount
View Details
2 suppliers