Texas Instruments Latches 4042BDM

Description
D-Type Transparent Latch 1 Channel 4:4 IC Complementary 14-CDIP
Datasheet
Description
D-Type Transparent Latch 1 Channel 4:4 IC Complementary 14-CDIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 4042BDM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
4042BDM
Latches 4042BDM
D-Type Transparent Latch 1 Channel 4:4 IC Complementary 14-CDIP

D-Type Transparent Latch 1 Channel 4:4 IC Complementary 14-CDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - 4042BDM - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Latches
4042BDM
Integrated Circuits (ICs) - Logic - Latches 4042BDM
D LATCH, 4-FUNC

D LATCH, 4-FUNC

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Logic Latches Logic Latches
Product Number 4042BDM 4042BDM
Product Name Latches Integrated Circuits (ICs) - Logic - Latches
Package Type DIP; 14-CDIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

CD4099B CMOS 8-Bit Addressable Latch - CD4099BM96 - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
6 suppliers
Octal D-type transparent latch; 3-state - 74HC373PW-Q100,118 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
6 suppliers
Logic - Latches - 74ACT373PC - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Dual 2-Bit Transparent Latch - 54LS375/E,F - Lansdale Semiconductor, Inc.
Specs
Latch Type D
Supply Voltage 7 V
Propagation Delay 12 ns
View Details