Texas Instruments SN54ABT843 9-Bit Bus-Interface D-type Latches With 3-State Outputs 5962-9571201QLA

Description
9-Bit Bus-Interface D-type Latches With 3-State Outputs 24-CDIP -55 to 125
Request a Quote Datasheet
Description
9-Bit Bus-Interface D-type Latches With 3-State Outputs 24-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54ABT843 9-Bit Bus-Interface D-type Latches With 3-State Outputs - 5962-9571201QLA - Texas Instruments
Dallas, TX, United States
SN54ABT843 9-Bit Bus-Interface D-type Latches With 3-State Outputs
5962-9571201QLA
SN54ABT843 9-Bit Bus-Interface D-type Latches With 3-State Outputs 5962-9571201QLA
9-Bit Bus-Interface D-type Latches With 3-State Outputs 24-CDIP -55 to 125

9-Bit Bus-Interface D-type Latches With 3-State Outputs 24-CDIP -55 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - 5962-9571201QLA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
5962-9571201QLA
Integrated Circuits (ICs) - Logic - Latches 5962-9571201QLA
SN54ABT843 9-BIT BUS-INTERFACE D

SN54ABT843 9-BIT BUS-INTERFACE D

Supplier's Site

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches
Product Number 5962-9571201QLA 5962-9571201QLA
Product Name SN54ABT843 9-Bit Bus-Interface D-type Latches With 3-State Outputs Integrated Circuits (ICs) - Logic - Latches
Latch Type D
Output Characteristics 3-State
Operating Current 34 mA
Propagation Delay 7.2 ns
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 74AHCT16373DLRG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 48-BSSOP (0.295\", 7.50mm Width); SOP; SSOP
View Details
2 suppliers
SN54LVTH162373 3.3-V ABT 16-Bit Transparent D-type Latches With 3-State Outputs - 5962-9763801QXA - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.6V
View Details
CD4508B CMOS Dual 4-Bit Latch - CD4508BE - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
6 suppliers