Texas Instruments SN74ACT32 Quadruple 2-Input Positive-OR Gates SN74ACT32D

Description
Quadruple 2-Input Positive-OR Gates 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-OR Gates 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ACT32 Quadruple 2-Input Positive-OR Gates - SN74ACT32D - Texas Instruments
Dallas, TX, United States
SN74ACT32 Quadruple 2-Input Positive-OR Gates
SN74ACT32D
SN74ACT32 Quadruple 2-Input Positive-OR Gates SN74ACT32D
Quadruple 2-Input Positive-OR Gates 14-SOIC -40 to 85

Quadruple 2-Input Positive-OR Gates 14-SOIC -40 to 85

Buy Now Datasheet
Gates and Inverters - 296-1074-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1074-5-ND
Gates and Inverters 296-1074-5-ND
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
 - SN74ACT32D - Rochester Electronics
Newburyport, MA, United States
OR Gate, ACT Series, 4-Func, 2-Input, CMOS, PDSO14

OR Gate, ACT Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
5.5V SOIC Logic IC
705-SN74ACT32D
5.5V SOIC Logic IC 705-SN74ACT32D
4-ch 2-input OR Gate IC, 4.5-5.5V, CMOS, SOIC Product overview: SN74ACT32D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ACT32D can be used for catalog matching and distributor lookup.

4-ch 2-input OR Gate IC, 4.5-5.5V, CMOS, SOIC Product overview: SN74ACT32D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ACT32D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74ACT32D - 029704-SN74ACT32D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74ACT32D
029704-SN74ACT32D
Logic - Logic - Gates and Inverters - SN74ACT32D 029704-SN74ACT32D
Manufacturer: Texas Instruments Win Source Part Number: 029704-SN74ACT32D Packaging: Tube/Rail Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 029704-SN74ACT32D
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74ACT32D
Logic Gates SN74ACT32D
Logic Gates Quad 2-Input

Logic Gates Quad 2-Input

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74ACT32D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74ACT32D
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74ACT32D
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site
Gates and Inverters - SN74ACT32D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ACT32D
Gates and Inverters SN74ACT32D
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now
IC GATE OR 4CH 2-INP 14-SOIC - 815-SN74ACT32D - Utmel Electronic Limited
Hong Kong, China
IC GATE OR 4CH 2-INP 14-SOIC
815-SN74ACT32D
IC GATE OR 4CH 2-INP 14-SOIC 815-SN74ACT32D
IC GATE OR 4CH 2-INP 14-SOIC

IC GATE OR 4CH 2-INP 14-SOIC

Supplier's Site
Logic - Gates and Inverters - SN74ACT32D - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74ACT32D
Logic - Gates and Inverters SN74ACT32D
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74ACT32D 296-1074-5-ND SN74ACT32D 705-SN74ACT32D 029704-SN74ACT32D SN74ACT32D SN74ACT32D SN74ACT32D 815-SN74ACT32D SN74ACT32D
Product Name SN74ACT32 Quadruple 2-Input Positive-OR Gates Gates and Inverters 5.5V SOIC Logic IC Logic - Logic - Gates and Inverters - SN74ACT32D Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters IC GATE OR 4CH 2-INP 14-SOIC Logic - Gates and Inverters
Gate Type OR OR OR OR; OR GATE NOT; OR; OR Gate OR OR; OR Gate OR NOT; OR
Supply Voltage 5V; 5 4.5V ~ 5.5V 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 5V; 5V 2V (Low), 0.8V (High)
Logic Family ACT CMOS CMOS; CMOS
Propagation Delay 10 ns 9 ns 10 ns 9 ns 9 ns
Operating Current 0.0200 mA 24 mA 24 mA 0.0020 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-54F10FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
3 suppliers
SN74LVC1G125-Q1 Automotive Catalog Single Bus Buffer Gate With 3-State Output - 1P1G125QDCKRG4Q1 - Texas Instruments
Specs
Gate Type Buffer/Driver
Supply Voltage 1.8,2.5,3.3,5
Output Type 3-State
View Details