Texas Instruments SN74ACT240 Octal Buffers/Drivers With 3-State Outputs SN74ACT240PWRG4

Description
Octal Buffers/Drivers With 3-State Outputs 20-TSSOP -40 to 85
Request a Quote
Description
Octal Buffers/Drivers With 3-State Outputs 20-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Octal buffers and line drivers with 3-state outputs, available in a 20-pin TSSOP package measuring 6.5mm × 6.4mm, operating from -40°C to 85°C with a supply voltage of 4.5V to 5.5V.

Datasheet Summary
Powered by GS/AI

Octal buffers and line drivers with 3-state outputs, available in a 20-pin TSSOP package measuring 6.5mm × 6.4mm, operating from -40°C to 85°C with a supply voltage of 4.5V to 5.5V.

Suppliers

Company
Product
Description
Supplier Links
SN74ACT240 Octal Buffers/Drivers With 3-State Outputs - SN74ACT240PWRG4 - Texas Instruments
Dallas, TX, United States
SN74ACT240 Octal Buffers/Drivers With 3-State Outputs
SN74ACT240PWRG4
SN74ACT240 Octal Buffers/Drivers With 3-State Outputs SN74ACT240PWRG4
Octal Buffers/Drivers With 3-State Outputs 20-TSSOP -40 to 85

Octal Buffers/Drivers With 3-State Outputs 20-TSSOP -40 to 85

Buy Now Datasheet
 - SN74ACT240PWRG4 - Rochester Electronics
Newburyport, MA, United States
Bus Driver, ACT Series, 8-Func, 4-Bit, Inverted Output, CMOS, PDSO20

Bus Driver, ACT Series, 8-Func, 4-Bit, Inverted Output, CMOS, PDSO20

Supplier's Site Datasheet
Singapore, Singapore
8-bit 5V TSSOP Interface Transceiver IC
704-SN74ACT240PWRG4
8-bit 5V TSSOP Interface Transceiver IC 704-SN74ACT240PWRG4
Octal 3-State Inverting Buffer/Driver, 8-Bit, 5V, TSSOP Product overview: SN74ACT240PWRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74ACT240PWRG4 can be used for catalog matching and distributor lookup.

Octal 3-State Inverting Buffer/Driver, 8-Bit, 5V, TSSOP Product overview: SN74ACT240PWRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74ACT240PWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN74ACT240PWRG4 - 1253316-SN74ACT240PWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN74ACT240PWRG4
1253316-SN74ACT240PWRG4
Interface - Interface - Drivers, Receivers, Transceivers - SN74ACT240PWRG4 1253316-SN74ACT240PWRG4
Manufacturer: Texas Instruments Win Source Part Number: 1253316-SN74ACT240PW RG4 Packaging: Tape and Reel Mounting Style: SMD Logic Type: Buffer, Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Bits per Element: 4 Categories: Integrated Circuits Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: 74ACT240 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1253316-SN74ACT240PWRG4
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: Buffer, Inverting
Output Type: 3-State
Current - Output High, Low: 24mA, 24mA
Number of Bits per Element: 4
Categories: Integrated Circuits
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Family Part Number: 74ACT240
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN74ACT240PWRG4 SN74ACT240PWRG4 704-SN74ACT240PWRG4 1253316-SN74ACT240PWRG4
Product Name SN74ACT240 Octal Buffers/Drivers With 3-State Outputs 8-bit 5V TSSOP Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN74ACT240PWRG4
Technology ACT
Device Type Buffer Line / Bus Driver Transceiver Buffer
Features RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type CardBus Controller
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN74ALVCHR16269A 12-Bit To 24-Bit Registered Bus Exchanger With 3-State Outputs - 74ALVCHR16269ALG4 - Texas Instruments
Specs
Technology ALVC
Supply Voltage 1.8V; 2.5V; 2.7V; 3.3V; Other; 1.8,2.5,2.7,3.3
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
SN74ALVTH16601 2.5-V/3.3-V 18-Bit Universal Bus Transceiver With 3-State Outputs - 74ALVTH16601DLG4 - Texas Instruments
Specs
Technology ALVT
Device Type Transceiver
Features RoHS
View Details
3 suppliers
AM26C31 Quadruple Differential Line Driver - AM26C31CD - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
6 suppliers