Texas Instruments SN74ACT00 Quadruple 2-Input Positive-NAND Gates SN74ACT00D

Description
Quadruple 2-Input Positive-NAND Gates 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-NAND Gates 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ACT00 Quadruple 2-Input Positive-NAND Gates - SN74ACT00D - Texas Instruments
Dallas, TX, United States
SN74ACT00 Quadruple 2-Input Positive-NAND Gates
SN74ACT00D
SN74ACT00 Quadruple 2-Input Positive-NAND Gates SN74ACT00D
Quadruple 2-Input Positive-NAND Gates 14-SOIC -40 to 85

Quadruple 2-Input Positive-NAND Gates 14-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
5.5V SOIC Logic IC
705-SN74ACT00D
5.5V SOIC Logic IC 705-SN74ACT00D
4-ch 2-input NAND Gate IC, 4.5-5.5V, CMOS, SOIC Product overview: SN74ACT00D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ACT00D can be used for catalog matching and distributor lookup.

4-ch 2-input NAND Gate IC, 4.5-5.5V, CMOS, SOIC Product overview: SN74ACT00D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ACT00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74ACT00D - 094210-SN74ACT00D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74ACT00D
094210-SN74ACT00D
Logic - Logic - Gates and Inverters - SN74ACT00D 094210-SN74ACT00D
Manufacturer: Texas Instruments Win Source Part Number: 094210-SN74ACT00D Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 094210-SN74ACT00D
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now Datasheet
Gates and Inverters - 296-1452-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1452-5-ND
Gates and Inverters 296-1452-5-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
 - SN74ACT00D - Rochester Electronics
Newburyport, MA, United States
NAND Gate, ACT Series, 4-Func, 2-Input, CMOS, PDSO14

NAND Gate, ACT Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Quad Nand Gate, 2I/p, Soic-14; Logic Function Texas Instruments - 52F2384 - Newark, An Avnet Company
Chicago, IL, United States
Quad Nand Gate, 2I/p, Soic-14; Logic Function Texas Instruments
52F2384
Quad Nand Gate, 2I/p, Soic-14; Logic Function Texas Instruments 52F2384
QUAD NAND GATE, 2I/P, SOIC-14; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74ACT00; Logic IC Family:74ACT; Supply Voltage Min:4.5V; Family Type:ACT RoHS Compliant: Yes

QUAD NAND GATE, 2I/P, SOIC-14; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74ACT00; Logic IC Family:74ACT; Supply Voltage Min:4.5V; Family Type:ACT RoHS Compliant: Yes

Supplier's Site
Ic, Quad 2-Input Nand, Smd, 74Act00; Logic Family / Base Number Texas Instruments - 28AH4977 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Quad 2-Input Nand, Smd, 74Act00; Logic Family / Base Number Texas Instruments
28AH4977
Ic, Quad 2-Input Nand, Smd, 74Act00; Logic Family / Base Number Texas Instruments 28AH4977
IC, QUAD 2-INPUT NAND, SMD, 74ACT00; Logic Family / Base Number:74ACT00; Logic Type:NAND; Output Current:24mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

IC, QUAD 2-INPUT NAND, SMD, 74ACT00; Logic Family / Base Number:74ACT00; Logic Type:NAND; Output Current:24mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74ACT00D
Logic Gates SN74ACT00D
Logic Gates Quad 2-Input

Logic Gates Quad 2-Input

Buy Now Datasheet
Logic - Gates and Inverters - SN74ACT00D - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74ACT00D
Logic - Gates and Inverters SN74ACT00D
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - SN74ACT00D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ACT00D
Gates and Inverters SN74ACT00D
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74ACT00D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74ACT00D
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74ACT00D
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74ACT00D 705-SN74ACT00D 094210-SN74ACT00D 296-1452-5-ND SN74ACT00D 52F2384 28AH4977 SN74ACT00D SN74ACT00D SN74ACT00D SN74ACT00D
Product Name SN74ACT00 Quadruple 2-Input Positive-NAND Gates 5.5V SOIC Logic IC Logic - Logic - Gates and Inverters - SN74ACT00D Gates and Inverters Quad Nand Gate, 2I/p, Soic-14; Logic Function Texas Instruments Ic, Quad 2-Input Nand, Smd, 74Act00; Logic Family / Base Number Texas Instruments Logic Gates Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND NAND; NAND GATE NOT; NAND; NAND Gate NAND AND; NAND NAND; NAND NOT; NAND NAND; NAND Gate NAND
Supply Voltage 5V; 5 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Logic Family ACT CMOS
Propagation Delay 9.5 ns 9 ns 9 ns 9 ns
Operating Current 0.0200 mA 24 mA 0.0020 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ACTQ08ERQMLV - Rochester Electronics
Specs
Gate Type AND
IC Package Type Other; LCC20
View Details
3 suppliers
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 54S64FM - Acme Chip Technology Co., Limited
Specs
Gate Type NOT; AND
Output Type Single-Ended
IC Package Type Other; 14-CFP
View Details
2 suppliers
CD54HCT27 High Speed CMOS Logic Triple 3-Input NOR Gates - 5962-8970301CA - Texas Instruments
Specs
Gate Type NOR
Logic Family HCT
Propagation Delay 35 ns
View Details
SN54ALS30A 8-Input Positive-NAND Gates - 5962-8683701DA - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers