Octal D-type edge-triggered flip-flops with 3-state outputs in a 20-SSOP package, measuring 7.2mm × 7.8mm, operating from -40°C to 85°C with a supply voltage range of 2V to 6V and a maximum propagation delay of 8.5ns at 5V.
Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs 20-SSOP -40 to 85
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209"", 5.30mm Width)"
IC FF D-TYPE SNGL 8BIT 20SSOP
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209", 5.30mm Width)
IC FF D-TYPE SNGL 8BIT 20SSOP
| Texas Instruments | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74AC574DBR | 296-4339-2-ND | SN74AC574DBR | SN74AC574DBR | SN74AC574DBR |
| Product Name | SN74AC574 Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs | Flip Flops | Logic - Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2V ~ 6V | 2V ~ 6V | ||
| Output Characteristics | 3-State | 3-State | |||
| Propagation Delay | 15 ns | 9.5 ns | |||
| fMAX | 100 MHz | 153 MHz | |||
| Operating Current | 0.0400 mA |