Texas Instruments Integrated Circuits (ICs) - Logic - Latches 4042BDC

Description
D LATCH, 4-FUNC
Datasheet
Description
D LATCH, 4-FUNC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Latches - 4042BDC - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Latches
4042BDC
Integrated Circuits (ICs) - Logic - Latches 4042BDC
D LATCH, 4-FUNC

D LATCH, 4-FUNC

Supplier's Site
Latches - 4042BDC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
4042BDC
Latches 4042BDC
D-Type Transparent Latch 1 Channel 4:4 IC Complementary 16-CDIP

D-Type Transparent Latch 1 Channel 4:4 IC Complementary 16-CDIP

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches
Product Number 4042BDC 4042BDC
Product Name Integrated Circuits (ICs) - Logic - Latches Latches
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74LVC573ABXX - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Latches - 74AVC16373DGG,518-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers
3.3V 16-Bit Transparent Latch - 74FCT163373CPAG8 - Integrated Device Technology
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type TSSOP; TSSOP 6.1 MM 0.5MM PITCH
View Details
2 suppliers