Octal transparent non-inverting latches with 3-state outputs in a 20-pin SOIC package, operating from -55 to 125°C.
Octal Transparent Non-Inverting Latches with 3-State Outputs 20-SOIC -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1028293-CD74AC573M
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 1.5 V to 5.5 V
Propagation Delay Time (ns): 3ns
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
IC D-TYPE TRANSP SGL 8:8 20SOIC
IC OCTAL TRANSP LATCH 3ST 20SOIC
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
IC, 74AC CMOS, SMD, 74AC573, SOIC20; Logic Family / Base Number:74AC573; Latch Type:Transparent; IC Output Type:Tri State; Propagation Delay:8.5ns; Output Current:24mA; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage RoHS Compliant: Yes
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | CD74AC573M | 1028293-CD74AC573M | 296-25966-5-ND | CD74AC573M | CD74AC573M | CD74AC573M | 28AH2043 | CD74AC573M |
| Product Name | CD74AC573 Octal Transparent Non-Inverting Latches with 3-State Outputs | Logic - Logic - Latches - CD74AC573M | Latches | Integrated Circuits (ICs) - Logic - Latches | Logic - Latches | Latches | Ic, 74Ac Cmos, Smd, 74Ac573, Soic20; Logic Family / Base Number Texas Instruments | IC OCTAL TRANSP LATCH 3ST 20SOIC |
| Output Characteristics | 3-State | 3-State | ||||||
| Supply Voltage | 1.5V; 3.3V; 5V; 1.5,3.3,5 | 1.5 V ~ 5.5 V | 1.5V ~ 5.5V | 1.5V ~ 5.5V | ||||
| Operating Current | 0.0800 mA | |||||||
| Propagation Delay | 119 ns | 3 ns | 3 ns | 3 ns | 8.5 ns | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |