Texas Instruments SN74AC534 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs SN74AC534DW

Description
Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-SOIC -40 to 85
Request a Quote Datasheet
Description
Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AC534 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs - SN74AC534DW - Texas Instruments
Dallas, TX, United States
SN74AC534 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs
SN74AC534DW
SN74AC534 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs SN74AC534DW
Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-SOIC -40 to 85

Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-SOIC -40 to 85

Buy Now Datasheet
Flip Flops - 296-4330-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-4330-5-ND
Flip Flops 296-4330-5-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258682-SN74AC534DW
Integrated Circuits (ICs) - Logic - Flip Flops 1258682-SN74AC534DW
Win Source Part Number: 1258682-SN74AC534DW Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74AC Type: D-Type Package: Tube Standard Package: 25 Mounting: SMD (SMT) Output Type: Tri-State, Inverted Current - Output High, Low: 24mA, 24mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 10.5ns @ 5V, 50pF Trigger Type: Positive Edge Input Capacitance: 4.5 pF Voltage - Supply: 2V ~ 6V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 150 MHz ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 4 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74AC534DW,-S N74AC534DWR,2156-SN7 4AC534DW,296-4330-5, -296-4330-5,-SN74AC5 34DWG4,SN74AC534DWE4 ,-SN74AC534DWE4,SN74 AC534DWG4,-296-4330- 5,SN74AC534DWE4,-SN7 4AC534DWG4R,SN74AC53 4DWG4,-SN74AC534DWE4 R Base Product Number: 74AC534

Win Source Part Number: 1258682-SN74AC534DW
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74AC
Type: D-Type
Package: Tube
Standard Package: 25
Mounting: SMD (SMT)
Output Type: Tri-State, Inverted
Current - Output High, Low: 24mA, 24mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 10.5ns @ 5V, 50pF
Trigger Type: Positive Edge
Input Capacitance: 4.5 pF
Voltage - Supply: 2V ~ 6V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 150 MHz
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 4 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN74AC534DW,-SN74AC534DWR,2156-SN74AC534DW,296-4330-5,-296-4330-5,-SN74AC534DWG4,SN74AC534DWE4,-SN74AC534DWE4,SN74AC534DWG4,-296-4330-5,SN74AC534DWE4,-SN74AC534DWG4R,SN74AC534DWG4,-SN74AC534DWE4R
Base Product Number: 74AC534

Buy Now Datasheet
Flip Flops - SN74AC534DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74AC534DW
Flip Flops SN74AC534DW
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - SN74AC534DW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74AC534DW
Integrated Circuits (ICs) - Logic - Flip Flops SN74AC534DW
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74AC534DW 296-4330-5-ND 1258682-SN74AC534DW SN74AC534DW SN74AC534DW
Product Name SN74AC534 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D D
Supply Voltage 3.3V; 5V; 3.3,5 2V ~ 6V 2V ~ 6V 2V ~ 6V
Output Characteristics 3-State 3-State
Propagation Delay 16 ns 10.5 ns 10.5 ns
fMAX 100 MHz 150 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74174DC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
SN54ALS564B Octal D-type Edge Triggered Flip-Flops with 3-state Outputs - 5962-8872801SA - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 14 ns
fMAX 75 MHz
View Details
Flip Flops - 100135J-MIL - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage -4.2V ~ -5.7V
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
2 suppliers
SN54AHC273 Octal D-type Flip-Flops With Clear - 5962-9853001QSA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 5V; 3.3,5
Propagation Delay 19.5 ns
View Details