Texas Instruments SN74AC534 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs SN74AC534DBR

Description
Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-SSOP -40 to 85
Request a Quote Datasheet
Description
Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AC534 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs - SN74AC534DBR - Texas Instruments
Dallas, TX, United States
SN74AC534 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs
SN74AC534DBR
SN74AC534 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs SN74AC534DBR
Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-SSOP -40 to 85

Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-SSOP -40 to 85

Buy Now Datasheet
Flip Flops - 296-4329-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-4329-1-ND
Flip Flops 296-4329-1-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209"", 5.30mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209"", 5.30mm Width)"

Buy Now Datasheet
Flip Flops - 296-4329-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-4329-2-ND
Flip Flops 296-4329-2-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209"", 5.30mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209"", 5.30mm Width)"

Buy Now Datasheet
Flip Flops - SN74AC534DBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74AC534DBR
Flip Flops SN74AC534DBR
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209", 5.30mm Width)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - SN74AC534DBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74AC534DBR
Integrated Circuits (ICs) - Logic - Flip Flops SN74AC534DBR
IC FF D-TYPE SNGL 8BIT 20SSOP

IC FF D-TYPE SNGL 8BIT 20SSOP

Supplier's Site
Logic - Flip Flops - SN74AC534DBR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74AC534DBR
Logic - Flip Flops SN74AC534DBR
IC FF D-TYPE SNGL 8BIT 20SSOP

IC FF D-TYPE SNGL 8BIT 20SSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74AC534DBR 296-4329-1-ND SN74AC534DBR SN74AC534DBR SN74AC534DBR
Product Name SN74AC534 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Flip-Flop Type D D D
Supply Voltage 3.3V; 5V; 3.3,5 2V ~ 6V 2V ~ 6V
Output Characteristics 3-State 3-State
Propagation Delay 16 ns 10.5 ns
fMAX 100 MHz 150 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 4724BDM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 1.5V; 3V ~ 15V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
2 suppliers
Flip Flops - 7474DC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
SN54BCT374 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9051601MRA - Texas Instruments
Specs
Flip-Flop Type D
Output Characteristics 3-State
Propagation Delay 10.6 ns
View Details
2 suppliers