Texas Instruments SN74AC374 Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs SN74AC374NSRE4

Description
Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs 20-SO -40 to 85
Request a Quote
Description
Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs 20-SO -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74AC374NSRE4 is an octal D-type edge-triggered flip-flop featuring 3-state outputs, designed for driving capacitive loads and low-impedance applications. It operates within a supply voltage range of 2 V to 6 V and accepts input voltages up to 6 V. The device has a maximum propagation delay of 9.5 ns at 5 V, making it suitable for high-speed applications. This flip-flop allows for full parallel access for loading and includes a buffered output-enable (OE) input, which can place the outputs in a high-impedance state, facilitating bus driving without additional components. The device is available in various package types, including the 20-SOIC, and operates over a temperature range of -40°C to 85°C. The SN74AC374NSRE4 is ideal for applications such as buffer registers, I/O ports, and bidirectional bus drivers.

Datasheet Summary
Powered by GS/AI

The SN74AC374NSRE4 is an octal D-type edge-triggered flip-flop featuring 3-state outputs, designed for driving capacitive loads and low-impedance applications. It operates within a supply voltage range of 2 V to 6 V and accepts input voltages up to 6 V. The device has a maximum propagation delay of 9.5 ns at 5 V, making it suitable for high-speed applications. This flip-flop allows for full parallel access for loading and includes a buffered output-enable (OE) input, which can place the outputs in a high-impedance state, facilitating bus driving without additional components. The device is available in various package types, including the 20-SOIC, and operates over a temperature range of -40°C to 85°C. The SN74AC374NSRE4 is ideal for applications such as buffer registers, I/O ports, and bidirectional bus drivers.

Suppliers

Company
Product
Description
Supplier Links
SN74AC374 Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs - SN74AC374NSRE4 - Texas Instruments
Dallas, TX, United States
SN74AC374 Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs
SN74AC374NSRE4
SN74AC374 Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs SN74AC374NSRE4
Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs 20-SO -40 to 85

Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs 20-SO -40 to 85

Buy Now Datasheet
Flip Flops - SN74AC374NSRE4-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74AC374NSRE4
126864-SN74AC374NSRE4
Logic - Logic - Flip Flops - SN74AC374NSRE4 126864-SN74AC374NSRE4
Manufacturer: Texas Instruments Win Source Part Number: 126864-SN74AC374NSRE 4 Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 9.5ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 4μA Input Capacitance: 4.5pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-SOIC (0.209", 5.30mm Width) Purpose: Standard Supply Voltage - Operating: 2 V to 6 V Max Frequency: 155MHz Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 126864-SN74AC374NSRE4
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 9.5ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 4μA
Input Capacitance: 4.5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-SOIC (0.209", 5.30mm Width)
Purpose: Standard
Supply Voltage - Operating: 2 V to 6 V
Max Frequency: 155MHz
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Flip Flops - SN74AC374NSRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74AC374NSRE4
Flip Flops SN74AC374NSRE4
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Buy Now Datasheet
Logic - Flip Flops - SN74AC374NSRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74AC374NSRE4
Logic - Flip Flops SN74AC374NSRE4
IC FF D-TYPE SNGL 8BIT 20SO

IC FF D-TYPE SNGL 8BIT 20SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74AC374NSRE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74AC374NSRE4
Integrated Circuits (ICs) - Logic - Flip Flops SN74AC374NSRE4
IC FF D-TYPE SNGL 8BIT 20SO

IC FF D-TYPE SNGL 8BIT 20SO

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74AC374NSRE4 SN74AC374NSRE4-ND 126864-SN74AC374NSRE4 SN74AC374NSRE4 SN74AC374NSRE4 SN74AC374NSRE4
Product Name SN74AC374 Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs Flip Flops Logic - Logic - Flip Flops - SN74AC374NSRE4 Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Supply Voltage 3.3V; 5V; 3.3,5 2V ~ 6V 2 V ~ 6 V 2V ~ 6V
Output Characteristics 3-State 3-State
Propagation Delay 15.5 ns 9.5 ns 9.5 ns
fMAX 100 MHz 155 MHz 155 MHz
Operating Current 0.0400 mA
Unlock Full Specs
to access all available technical data

Similar Products

74ACT11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74ACT11074DG4 - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 5V; 5
View Details
5 suppliers
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 20 ns
View Details