Octal D-Type edge-triggered flip-flops with 3-state outputs in a 20-pin SOP package, operating from 2V to 6V, with a maximum propagation delay of 9.5ns at 5V and a temperature range of -40°C to 85°C.
Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs 20-SO -40 to 85
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 1253259-SN74AC374NSR
Packaging: Tape and Reel
Type: D-Type
Mounting Style: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Trigger Type: Positive Edge
Input Capacitance: 4.5pF
Categories: Integrated Circuits
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Clock Frequency: 155MHz
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Family Part Number: 74AC374
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V
Current - Quiescent (Iq): 4μA
Max Propagation Delay at V, Max CL: 9.5ns at 5V, 50pF
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)
IC FF D-TYPE SNGL 8BIT 20SO
IC FF D-TYPE SNGL 8BIT 20SO
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74AC374NSR | 296-SN74AC374NSRCT-ND | 1253259-SN74AC374NSR | SN74AC374NSR | SN74AC374NSR | SN74AC374NSR |
| Product Name | SN74AC374 Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs | Flip Flops | Logic - Logic - Flip Flops - SN74AC374NSR | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops |
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2V ~ 6V | 2V ~ 6V | 2V ~ 6V | ||
| Output Characteristics | 3-State | 3-State | ||||
| Propagation Delay | 15.5 ns | 9.5 ns | 9.5 ns | |||
| fMAX | 100 MHz | 155 MHz | 155 MHz | |||
| Operating Current | 0.0400 mA |