Texas Instruments SN74AC374 Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs SN74AC374N

Description
Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs 20-PDIP -40 to 85
Request a Quote
Description
Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs 20-PDIP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs in a 20-pin PDIP package, operating from 2V to 6V with a maximum propagation delay of 9.5ns at 5V and an operating temperature range of -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs in a 20-pin PDIP package, operating from 2V to 6V with a maximum propagation delay of 9.5ns at 5V and an operating temperature range of -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
SN74AC374 Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs - SN74AC374N - Texas Instruments
Dallas, TX, United States
SN74AC374 Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs
SN74AC374N
SN74AC374 Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs SN74AC374N
Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs 20-PDIP -40 to 85

Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs 20-PDIP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74AC374N
1253258-SN74AC374N
Logic - Logic - Flip Flops - SN74AC374N 1253258-SN74AC374N
Manufacturer: Texas Instruments Win Source Part Number: 1253258-SN74AC374N Packaging: Tube Type: D-Type Mounting Style: Through Hole Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Trigger Type: Positive Edge Input Capacitance: 4.5pF Categories: Integrated Circuits Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Clock Frequency: 155MHz Manufacturer Package: 20-DIP Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Application Field: Used in Industrial Family Part Number: 74AC374 Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V Current - Quiescent (Iq): 4μA Max Propagation Delay at V, Max CL: 9.5ns at 5V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 1253258-SN74AC374N
Packaging: Tube
Type: D-Type
Mounting Style: Through Hole
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Trigger Type: Positive Edge
Input Capacitance: 4.5pF
Categories: Integrated Circuits
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Clock Frequency: 155MHz
Manufacturer Package: 20-DIP
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Family Part Number: 74AC374
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V
Current - Quiescent (Iq): 4μA
Max Propagation Delay at V, Max CL: 9.5ns at 5V, 50pF

Buy Now
Flip Flops - 296-33647-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-33647-5-ND
Flip Flops 296-33647-5-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Flip Flops - SN74AC374N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74AC374N
Flip Flops SN74AC374N
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Buy Now Datasheet
Logic - Flip Flops - SN74AC374N - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74AC374N
Logic - Flip Flops SN74AC374N
IC FF D-TYPE SNGL 8BIT 20DIP

IC FF D-TYPE SNGL 8BIT 20DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74AC374N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74AC374N
Integrated Circuits (ICs) - Logic - Flip Flops SN74AC374N
IC FF D-TYPE SNGL 8BIT 20DIP

IC FF D-TYPE SNGL 8BIT 20DIP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74AC374N 1253258-SN74AC374N 296-33647-5-ND SN74AC374N SN74AC374N SN74AC374N
Product Name SN74AC374 Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs Logic - Logic - Flip Flops - SN74AC374N Flip Flops Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Supply Voltage 3.3V; 5V; 3.3,5 2V ~ 6V 2V ~ 6V 2V ~ 6V
Output Characteristics 3-State 3-State
Propagation Delay 15.5 ns 9.5 ns 9.5 ns
fMAX 100 MHz 155 MHz 155 MHz
Operating Current 0.0400 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54LVC74A-SP DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET - 5962-9761601V2A - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 3.6V; 2.7,3.3
View Details
Flip Flops - 100151W-MIL - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Specs
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 4.5 V ~ 5.5 V
Propagation Delay 10.3 ns
View Details
Flip Flops - 54LS112FM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers