Octal D-Type edge-triggered flip-flops with 3-state outputs in a 20-SSOP package, measuring 7.2mm by 7.8mm, operating from 2V to 6V with a maximum propagation delay of 9.5ns at 5V and a temperature range of -40°C to 85°C.
Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs 20-SSOP -40 to 85
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209"", 5.30mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 029685-SN74AC374DBR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 9.5ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 4μA
Input Capacitance: 4.5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-SSOP (0.209", 5.30mm Width)
Purpose: Standard
Supply Voltage - Operating: 2 V to 6 V
Max Frequency: 155MHz
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209", 5.30mm Width)
IC FF D-TYPE SNGL 8BIT 20SSOP
IC FF D-TYPE SNGL 8BIT 20SSOP
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74AC374DBR | 296-4324-2-ND | 029685-SN74AC374DBR | SN74AC374DBR | SN74AC374DBR | SN74AC374DBR |
| Product Name | SN74AC374 Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs | Flip Flops | Logic - Logic - Flip Flops - SN74AC374DBR | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops |
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2V ~ 6V | 2 V ~ 6 V | 2V ~ 6V | ||
| Output Characteristics | 3-State | 3-State | ||||
| Propagation Delay | 15.5 ns | 9.5 ns | 9.5 ns | |||
| fMAX | 100 MHz | 155 MHz | 155 MHz | |||
| Operating Current | 0.0400 mA |