Octal Buffers/Drivers With 3-State Outputs 20-SSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1253242-SN74AC240DBR
Packaging: Reel
Mounting Style: SMD
Logic Type: Buffer, Inverting
Output Type: 3-State
Current - Output High, Low: 24mA, 24mA
Number of Bits per Element: 4
Categories: Integrated Circuits
Supplier Device Package: 20-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SSOP
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Family Part Number: 74AC240
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V
Octal 3-State Buffer/Driver, 8-Bit, CMOS, 6.5ns, SSOP Product overview: SN74AC240DBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, SSOP, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74AC240DBR can be used for catalog matching and distributor lookup.
Bus Driver, AC Series, 8-Func, 4-Bit, Inverted Output, CMOS, PDSO20
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74AC240DBR | 1253242-SN74AC240DBR | 704-SN74AC240DBR | SN74AC240DBR |
| Product Name | SN74AC240 Octal Buffers/Drivers With 3-State Outputs | Interface - Interface - Drivers, Receivers, Transceivers - SN74AC240DBR | 8-bit SSOP Interface Transceiver IC | |
| Technology | AC | |||
| Device Type | Buffer | Buffer | Transceiver | Line / Bus Driver |
| Features | RoHS | RoHS | RoHS |