The SN74ABTH18502APM is an 18-bit universal bus transceiver with integrated scan test functionality, compliant with IEEE Standard 1149.1-1990 boundary-scan architecture. It is packaged in a 64-pin plastic thin quad flat (LQFP) package and operates over the temperature range of -40°C to 85°C. The device features bus-hold circuitry on data inputs, eliminating the need for external pull-up resistors, and supports transparent, latched, or clocked modes of operation. Test capabilities include boundary-scan, parallel-signature analysis, and pseudo-random pattern generation via a four-wire test access port. The pinout and functional behavior align with the SN74ABTH18502A series, characterized for commercial operation in 64-pin LQFP packages.
Scan Test Devices With 18-Bit Universal Bus Transceivers 64-LQFP -40 to 85
Scan Test Universal Bus Transceiver 18-Bit 64-LQFP (10x10)
18-Bit Bidirectional Transceiver, 5V, BICMOS, LQFP Product overview: SN74ABTH18502APM from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Bus Transceivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 725-SN74ABTH18502APM
Scan Test Universal Bus Transceiver 18-Bit 64-LQFP (10x10)
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74ABTH18502APM | 296-4134-ND | 725-SN74ABTH18502APM | SN74ABTH18502APM |
| Product Name | SN74ABTH18502A Scan Test Devices With 18-Bit Universal Bus Transceivers | Universal Bus Functions | 5V Interface Transceiver IC | Universal Bus Functions |
| Technology | ABT | |||
| Device Type | Transceiver | Transceiver | Line / Bus Controller | |
| Features | RoHS | RoHS | RoHS | |
| Supply Voltage | Other; 5 | 5V; Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V |