Texas Instruments 74ACT16373 16-Bit D-Type Transparent Latches With 3-State Outputs 74ACT16373DLRG4

Description
16-Bit D-Type Transparent Latches With 3-State Outputs 48-SSOP -40 to 85
Request a Quote Datasheet
Description
16-Bit D-Type Transparent Latches With 3-State Outputs 48-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
74ACT16373 16-Bit D-Type Transparent Latches With 3-State Outputs - 74ACT16373DLRG4 - Texas Instruments
Dallas, TX, United States
74ACT16373 16-Bit D-Type Transparent Latches With 3-State Outputs
74ACT16373DLRG4
74ACT16373 16-Bit D-Type Transparent Latches With 3-State Outputs 74ACT16373DLRG4
16-Bit D-Type Transparent Latches With 3-State Outputs 48-SSOP -40 to 85

16-Bit D-Type Transparent Latches With 3-State Outputs 48-SSOP -40 to 85

Buy Now Datasheet
Latches - 74ACT16373DLRG4-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - 74ACT16373DLRG4
765009-74ACT16373DLRG4
Logic - Logic - Latches - 74ACT16373DLRG4 765009-74ACT16373DLRG4
Manufacturer: Texas Instruments Win Source Part Number: 765009-74ACT16373DLR G4 Series: 74ACT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 48-BSSOP (0.295", 7.50mm Width) Mounting: SMD Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Independent Circuits: 2 Delay Time - Propagation: 9.3ns Family Name: 74ACT16373 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-SSOP Alternative Parts (Cross-Reference): 74ACT16373SSC; 74ACT16373SSCX_NL; 74ACT16373SSC_NL; Introduction Date: May 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 765009-74ACT16373DLRG4
Series: 74ACT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 48-BSSOP (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Independent Circuits: 2
Delay Time - Propagation: 9.3ns
Family Name: 74ACT16373
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-SSOP
Alternative Parts (Cross-Reference): 74ACT16373SSC; 74ACT16373SSCX_NL; 74ACT16373SSC_NL;
Introduction Date: May 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Communications & Networking

Buy Now Datasheet
Logic - Latches - 74ACT16373DLRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74ACT16373DLRG4
Logic - Latches 74ACT16373DLRG4
IC 16BIT D-TYPE LATCH 48-SSOP

IC 16BIT D-TYPE LATCH 48-SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74ACT16373DLRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74ACT16373DLRG4
Integrated Circuits (ICs) - Logic - Latches 74ACT16373DLRG4
IC D-TYPE TRANSP DUL 8:8 48SSOP

IC D-TYPE TRANSP DUL 8:8 48SSOP

Supplier's Site
Latches - 74ACT16373DLRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 74ACT16373DLRG4 74ACT16373DLRG4-ND 765009-74ACT16373DLRG4 74ACT16373DLRG4 74ACT16373DLRG4 74ACT16373DLRG4
Product Name 74ACT16373 16-Bit D-Type Transparent Latches With 3-State Outputs Latches Logic - Logic - Latches - 74ACT16373DLRG4 Logic - Latches Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type Transparent-D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V
Operating Current 0.0800 mA
Propagation Delay 12.3 ns 9.3 ns 9.3 ns 9.3 ns
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 74279DC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
2 suppliers
Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details
Latches - 54LS375FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-CFlatpack
View Details
Latches - 74F373DC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 20-CDIP (0.300\", 7.62mm)
View Details
2 suppliers