Texas Instruments Integrated Circuits (ICs) - Logic - Specialty Logic SN74ABT8652DL

Description
Win Source Part Number: 1256276-SN74ABT8652D L Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74ABT Package: Tube Standard Package: 40 Mounting: SMD (SMT) Logic Type: Scan Test Device with Bus Transceiver and Registers Number of Bits: 8 Supply Voltage: 4.5V ~ 5.5V Package / Case: 28-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 28-BSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74ABT8652DLG4,-SN7 4ABT8652DLG4,296-411 4-5R,SN74ABT8652DLG4 ,296-4114-5,-296-411 4-5,-296-4114-5,-SN7 4ABT8652DLG4R,-SN74A BT8652DLR,2156-SN74A BT8652DL,TEXTISSN74A BT8652DL Base Product Number: 74ABT8652
Request a Quote Datasheet
Description
Win Source Part Number: 1256276-SN74ABT8652D L Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74ABT Package: Tube Standard Package: 40 Mounting: SMD (SMT) Logic Type: Scan Test Device with Bus Transceiver and Registers Number of Bits: 8 Supply Voltage: 4.5V ~ 5.5V Package / Case: 28-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 28-BSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74ABT8652DLG4,-SN7 4ABT8652DLG4,296-411 4-5R,SN74ABT8652DLG4 ,296-4114-5,-296-411 4-5,-296-4114-5,-SN7 4ABT8652DLG4R,-SN74A BT8652DLR,2156-SN74A BT8652DL,TEXTISSN74A BT8652DL Base Product Number: 74ABT8652
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Specialty Logic - 1256276-SN74ABT8652DL - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Specialty Logic
1256276-SN74ABT8652DL
Integrated Circuits (ICs) - Logic - Specialty Logic 1256276-SN74ABT8652DL
Win Source Part Number: 1256276-SN74ABT8652D L Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74ABT Package: Tube Standard Package: 40 Mounting: SMD (SMT) Logic Type: Scan Test Device with Bus Transceiver and Registers Number of Bits: 8 Supply Voltage: 4.5V ~ 5.5V Package / Case: 28-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 28-BSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74ABT8652DLG4,-SN7 4ABT8652DLG4,296-411 4-5R,SN74ABT8652DLG4 ,296-4114-5,-296-411 4-5,-296-4114-5,-SN7 4ABT8652DLG4R,-SN74A BT8652DLR,2156-SN74A BT8652DL,TEXTISSN74A BT8652DL Base Product Number: 74ABT8652

Win Source Part Number: 1256276-SN74ABT8652DL
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Series: 74ABT
Package: Tube
Standard Package: 40
Mounting: SMD (SMT)
Logic Type: Scan Test Device with Bus Transceiver and Registers
Number of Bits: 8
Supply Voltage: 4.5V ~ 5.5V
Package / Case: 28-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 28-BSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74ABT8652DLG4,-SN74ABT8652DLG4,296-4114-5R,SN74ABT8652DLG4,296-4114-5,-296-4114-5,-296-4114-5,-SN74ABT8652DLG4R,-SN74ABT8652DLR,2156-SN74ABT8652DL,TEXTISSN74ABT8652DL
Base Product Number: 74ABT8652

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1256276-SN74ABT8652DL
Product Name Integrated Circuits (ICs) - Logic - Specialty Logic
Gate Type Scan Test Device with Bus Transceiver and Registers
Unlock Full Specs
to access all available technical data

Similar Products

CD54HCT00 High Speed CMOS Logic Quad 2-Input NAND Gates - 5962-8683101CA - Texas Instruments
Specs
Gate Type NAND
Logic Family HCT
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
 - 54HC58J/B - Rochester Electronics
Specs
Gate Type AND; OR
IC Package Type DIP; Other; CDIP
View Details
2 suppliers
Logic Gates - 2222724P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details
Specs
Gate Type Shift Register
Supply Voltage 4.5V ~ 5.5V
Logic Family AHCT
View Details