54ALS21AW/883 -- LOGIC - GATES AND INVERTERS
Rochester Electronics
Logic - Gates and Inverters
54ALS21AW/883
Description
AND GATE, TTL
-
Lingto Electronic Limited
Datasheet
Description
AND GATE, TTL
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Logic Gates |
|
Product Number
|
54ALS21AW/883 |
|
Product Name
|
Logic - Gates and Inverters |
|
Gate Type
|
NOT
|
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
-4.2V ~ -5V
Operating Temperature
0 to 85 C (32 to 185 F)
IC Package Type
DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details
Gate Type
Buffer/Driver; Buffer
Logic Family
Buffer
Inputs
1
View Details