The SN74ABT8646DW is a scan test device featuring octal bus transceivers and registers, designed by Texas Instruments. It is part of the SCOPE family of testability products and is compatible with the IEEE Standard 1149.1-1990 for boundary-scan testing. This device operates in a normal mode that is functionally equivalent to the ,ÄôF646 and ,ÄôABT646, allowing for seamless integration into existing designs. The SN74ABT8646DW supports various test operations, including parallel-signature analysis and pseudorandom pattern generation, which can be controlled via a 4-wire test access port (TAP). It features two boundary-scan cells per I/O for enhanced flexibility in testing. The device is characterized for operation within a temperature range of -40°C to 85°C and utilizes a state-of-the-art EPIC-II BiCMOS design to minimize power dissipation. Data flow is managed through output-enable and direction inputs, with clock and select inputs facilitating data transfer between the A and B buses. The device is available in a 28-pin SOIC package, making it suitable for various applications requiring reliable data transmission and testing capabilities.
Scan Test Devices With Octal Bus Transceivers And Registers 28-SOIC -40 to 85
Octal Bus Transceiver 8-Bit 3-State SOIC BICMOS Product overview: SN74ABT8646DW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, SOIC, Interface Transceiver IC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74ABT8646DW can be used for catalog matching and distributor lookup.
IC SCAN-TEST-DEV/XCVR 28-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74ABT8646DW | 703-SN74ABT8646DW | SN74ABT8646DW |
| Product Name | SN74ABT8646 Scan Test Devices With Octal Bus Transceivers And Registers | 8-bit SOIC Interface Transceiver IC | Integrated Circuits (ICs) - Logic - Specialty Logic |
| Technology | ABT | ||
| Device Type | Transceiver | Transceiver | |
| Features | RoHS | RoHS |