Rochester Electronics Logic - Latches 74FCT2373ATQG

Description
74FCT2373 - FAST CMOS OCTAL TRAN
Datasheet
Description
74FCT2373 - FAST CMOS OCTAL TRAN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - 74FCT2373ATQG - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74FCT2373ATQG
Logic - Latches 74FCT2373ATQG
74FCT2373 - FAST CMOS OCTAL TRAN

74FCT2373 - FAST CMOS OCTAL TRAN

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number 74FCT2373ATQG
Product Name Logic - Latches
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

Octal D-type transparent latch with 5 V tolerant inputs/outputs; 3-state - 74LVC373APW,118 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
5 suppliers
CY74FCT2373T Octal D-Type Transparent Latches with 3-State Outputs and Series Damping Resistors - 74FCT2373CTSOCTE4 - Texas Instruments
Specs
Latch Type Transparent-D
Supply Voltage 5V; 5
Operating Current 0.2000 mA
View Details
5 suppliers
Logic - Latches - 74F373SJ - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 3 mA
View Details
Quad Latch - 4337/C,A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Propagation Delay 25 ns
Power Dissipation 150 milliwatts
View Details