The SN74ABT640 is an octal bus transceiver designed for asynchronous communication between data buses. It features 3-state outputs and can transmit inverted data between two buses, A and B, based on the direction-control (DIR) input. The output-enable (OE) input allows for bus isolation when needed. This device operates within a supply voltage range of 4.5V to 5.5V and is characterized for temperatures from -40°C to 85°C. It provides high-drive outputs with a maximum output current of -32 mA for high-level outputs and 64 mA for low-level outputs. The device also includes robust ESD protection exceeding 2000V and latch-up performance exceeding 500 mA, ensuring reliability in various applications. The SN74ABT640 is available in multiple package options, including the 20-pin SOIC (DW), making it suitable for a range of design requirements. It is important to note that unused pins should be held high or low to prevent floating states.
Octal Bus Transceivers With 3-State Outputs 20-SOIC -40 to 85
Octal 3-State Bus Transceiver, 8-Bit, 5V, SOIC Product overview: SN74ABT640DWRE4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74ABT640DWRE4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1253173-SN74ABT640DW
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: Transceiver, Inverting
Output Type: 3-State
Current - Output High, Low: 32mA, 64mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Family Part Number: 74ABT640
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74ABT640DWRE4 | 704-SN74ABT640DWRE4 | 1253173-SN74ABT640DWRE4 |
| Product Name | SN74ABT640 Octal Bus Transceivers With 3-State Outputs | 8-bit 5V SOIC Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SN74ABT640DWRE4 |
| Technology | ABT | ||
| Device Type | Transceiver | Transceiver | Transceiver |
| Features | RoHS | RoHS |