Octal edge-triggered D-type flip-flops with 3-state outputs in a 20-pin SOP package, operating from -40°C to 85°C, with high-drive outputs (−32 mA IOH, 64 mA IOL), latch-up performance exceeding 500 mA per JEDEC JESD 17, and ESD protection exceeding JESD 22 (2000-V HBM, 200-V MM). The device supports partial-power-down mode and is fully specified for operation at 4.5 V to 5.5 V supply voltage.
Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-SO -40 to 85
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 741894-SN74ABT574ANS
Series: 74ABT
Packaging: Reel - TR
Type: D-Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 32mA, 64mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 6.6ns @ 5V, 50pF
Current - Quiescent: 250μA
Input Capacitance: 3.5pF
Family Name: SN74ABT574
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Clock Frequency: 200MHz
Alternative Parts (Cross-Reference): 74ABT574CSJ_Q; 74ABT574CSJ_NL; 74ABT574CSJX;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
IC FF D-TYPE SNGL 8BIT 20SO
IC FF D-TYPE SNGL 8BIT 20SO
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74ABT574ANSR | 296-31723-2-ND | 741894-SN74ABT574ANSR | SN74ABT574ANSR | SN74ABT574ANSR | SN74ABT574ANSR |
| Product Name | SN74ABT574A Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs | Flip Flops | Logic - Logic - Flip Flops - SN74ABT574ANSR | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| Flip-Flop Type | D | D | D | |||
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | ||
| Output Characteristics | 3-State | 3-State | ||||
| Propagation Delay | 7.4 ns | 6.6 ns | 6.6 ns | |||
| fMAX | 150 MHz | 200 MHz | 200 MHz |