The SN74ABT574ANE4 is an octal edge-triggered D-type flip-flop with 3-state outputs in a 20-pin PDIP package, operating from -40°C to 85°C with a supply voltage of 4.5 V to 5.5 V. It features high-drive outputs of -32 mA and 64 mA, supports partial-power-down mode via I_off, and meets ESD protection standards of 2000 V human-body model and 200 V machine model. Latch-up performance exceeds 500 mA per JEDEC Standard JESD 17.
Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-PDIP -40 to 85
IC FF D-TYPE 1-ELE 8-BIT 20-PDIP
IC FF D-TYPE SNGL 8BIT 20DIP
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74ABT574ANE4 | 296-SN74ABT574ANE4-ND | SN74ABT574ANE4 | SN74ABT574ANE4 |
| Product Name | SN74ABT574A Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| Flip-Flop Type | D | D | D | |
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |
| Output Characteristics | 3-State | 3-State | ||
| Propagation Delay | 7.4 ns | 6.6 ns | ||
| fMAX | 150 MHz |