Octal edge-triggered D-type flip-flops with 3-state outputs in a 20-pin PDIP package operating from -40°C to 85°C with a supply voltage of 4.5 V to 5.5 V, high-level output current of -32 mA, and low-level output current of 64 mA. Latch-up performance exceeds 500 mA per JEDEC Standard JESD 17, and ESD protection exceeds 2000 V human-body model and 200 V machine model.
Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-PDIP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 764854-SN74ABT574AN
Series: 74ABT
Packaging: Tube
Type: D-Type
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-DIP (0.300", 7.62mm)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 32mA, 64mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 6.6ns @ 5V, 50pF
Current - Quiescent: 250μA
Input Capacitance: 3.5pF
Categories: Integrated Circuits (ICs)
Clock Frequency: 200MHz
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)
IC FF D-TYPE SNGL 8BIT 20DIP
LOGIC, OCT EDG-TRG D-TYP F-F, 20DIP; Logic Family / Base Number:74ABT574; Flip-Flop Type:D; Propagation Delay:3.9ns; Frequency:200MHz; Output Current:64mA; Logic Case Style:DIP; No. of Pins:20Pins; Trigger Type:Positive Edge; IC RoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74ABT574AN | 764854-SN74ABT574AN | 296-4038-5-ND | SN74ABT574AN | SN74ABT574AN | 37AJ1008 |
| Product Name | SN74ABT574A Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs | Logic - Logic - Flip Flops - SN74ABT574AN | Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic, Oct Edg-Trg D-Typ F-F, 20Dip; Logic Family / Base Number Texas Instruments |
| Flip-Flop Type | D | D | D | |||
| Supply Voltage | 5V; 5 | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Output Characteristics | 3-State | 3-State | ||||
| Propagation Delay | 7.4 ns | 6.6 ns | 6.6 ns | 3.9 ns | ||
| fMAX | 150 MHz | 200 MHz | 200 MHz |