D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
IC 16BIT D TRANSP LATCH 48TSSOP
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
IC 16BIT D TRANSP LATCH 48TSSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 74LVC162373ADGG,51-ND | 74LVC162373ADGG,51 | 74LVC162373ADGG,51 | 74LVC162373ADGG,51 |
| Product Name | Latches | Integrated Circuits (ICs) - Logic - Latches | Latches | Logic - Latches |
| Latch Type | Transparent-D | D; Transparent-D | ||
| Output Characteristics | 3-State | |||
| Supply Voltage | 1.2V ~ 3.6V | 3.6V | 3.6V; 1.2V ~ 3.6V | |
| Low-level Output Current (Sink) | 12 mA | 12 mA |