Rochester Electronics Logic - Latches 74F373PC

Description
BUS DRIVER, F/FAST SERIES, 1 FUN
Datasheet
Description
BUS DRIVER, F/FAST SERIES, 1 FUN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - 74F373PC - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74F373PC
Logic - Latches 74F373PC
BUS DRIVER, F/FAST SERIES, 1 FUN

BUS DRIVER, F/FAST SERIES, 1 FUN

Supplier's Site Datasheet
Logic - Latches - 74F373PC - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74F373PC
Logic - Latches 74F373PC
BUS DRIVER

BUS DRIVER

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number 74F373PC
Product Name Logic - Latches
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74F573SC - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 3 mA
View Details
SN54AHC573 Octal Transparent D-type Latches With 3-State Outputs - 5962-9685601QRA - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.3V; 5V; 3.3,5
View Details
Latches - 74HC573DB118 - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 6V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 20-SSOP (0.209\", 5.30mm Width); SOP; SSOP
View Details
Octal Transparent Latch - 74FCT573CTSOG - Integrated Device Technology
Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC 300 MIL; SOIC
View Details
4 suppliers