Octal edge-triggered D-type flip-flops with clock enable, available in a 20-pin PDIP package and characterized for operation from -40°C to 85°C, with high-drive outputs (-32 mA IOH, 64 mA IOL), latch-up performance exceeding 500 mA per JEDEC Standard JESD-17, and ESD protection exceeding 2000 V per MIL-STD-883, Method 3015.
Octal Edge-Triggered D-Type Flip-Flops With Clock Enable 20-PDIP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | SN74ABT377ANE4 |
| Product Name | SN74ABT377A Octal Edge-Triggered D-Type Flip-Flops With Clock Enable |
| Flip-Flop Type | D |
| Supply Voltage | 5V; 5 |
| Propagation Delay | 7.3 ns |
| fMAX | 150 MHz |