Texas Instruments SN74ABT273 Octal Edge-Triggered D-Type Flip-Flops With Clear SN74ABT273DWE4

Description
Octal Edge-Triggered D-Type Flip-Flops With Clear 20-SOIC -40 to 85
Request a Quote
Description
Octal Edge-Triggered D-Type Flip-Flops With Clear 20-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Octal edge-triggered D-type flip-flops with clear in a 20-pin SOIC package, operating over a temperature range of -40°C to 85°C, with a supply voltage of 4.5 V to 5.5 V, high-level output current of -32 mA, low-level output current of 64 mA, and latch-up performance exceeding 500 mA per JEDEC Standard JESD-17.

Datasheet Summary
Powered by GS/AI

Octal edge-triggered D-type flip-flops with clear in a 20-pin SOIC package, operating over a temperature range of -40°C to 85°C, with a supply voltage of 4.5 V to 5.5 V, high-level output current of -32 mA, low-level output current of 64 mA, and latch-up performance exceeding 500 mA per JEDEC Standard JESD-17.

Suppliers

Company
Product
Description
Supplier Links
SN74ABT273 Octal Edge-Triggered D-Type Flip-Flops With Clear - SN74ABT273DWE4 - Texas Instruments
Dallas, TX, United States
SN74ABT273 Octal Edge-Triggered D-Type Flip-Flops With Clear
SN74ABT273DWE4
SN74ABT273 Octal Edge-Triggered D-Type Flip-Flops With Clear SN74ABT273DWE4
Octal Edge-Triggered D-Type Flip-Flops With Clear 20-SOIC -40 to 85

Octal Edge-Triggered D-Type Flip-Flops With Clear 20-SOIC -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Flip-Flops
Product Number SN74ABT273DWE4
Product Name SN74ABT273 Octal Edge-Triggered D-Type Flip-Flops With Clear
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 7.3 ns
fMAX 150 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN54LVC74A DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET - 5962-9761601QCA - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 3.6V; 2.7,3.3
View Details
3 suppliers
Flip Flops - 4724BDM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 1.5V; 3V ~ 15V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
2 suppliers
SN54F374 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9759001Q2A - Texas Instruments
Specs
Flip-Flop Type D
Output Characteristics 3-State
Propagation Delay 10 ns
View Details