Octal edge-triggered D-type flip-flops with clear in a 20-pin SOIC (DW) package, characterized for operation from -40°C to 85°C, with a supply voltage range of 4.5 V to 5.5 V, high-level output current of -32 mA, low-level output current of 64 mA, and latch-up performance exceeding 500 mA per JEDEC Standard JESD-17.
Octal Edge-Triggered D-Type Flip-Flops With Clear 20-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 896387-SN74ABT273DW
Series: 74ABT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Flip Flop Element D-Type Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
Package: 20-SOIC (0.295", 7.50mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: 74ABT273
Categories: Integrated Circuits (ICs)
Case / Package: 20-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-1042-5-ND, SN74ABT273DWG4, SN74ABT273DWE4, 296-1042-5, SN74ABT273DWE4-ND, -SN74ABT273DW-NDR, SN74ABT273DWG4-ND, -296-1042-5
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
IC FF D-TYPE SNGL 8BIT 20SOIC
IC FF D-TYPE SNGL 8BIT 20SOIC
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74ABT273DW | 896387-SN74ABT273DW | 296-1042-5-ND | SN74ABT273DW | SN74ABT273DW | SN74ABT273DW |
| Product Name | SN74ABT273 Octal Edge-Triggered D-Type Flip-Flops With Clear | Logic - Logic - Flip Flops - SN74ABT273DW | Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops |
| Flip-Flop Type | D | D | D | |||
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |||
| Propagation Delay | 7.3 ns | 6.8 ns | ||||
| fMAX | 150 MHz | 150 MHz | ||||
| Operating Current | 30 mA |