Octal edge-triggered D-type flip-flops with clear in a 20-pin SSOP package, operating from -40°C to 85°C, with a supply voltage range of 4.5 V to 5.5 V, high-level output current of -32 mA, low-level output current of 64 mA, and latch-up performance exceeding 500 mA per JEDEC Standard JESD-17.
Octal Edge-Triggered D-Type Flip-Flops With Clear 20-SSOP -40 to 85
Win Source Part Number: 1258716-SN74ABT273DB
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74ABT
Type: D-Type
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 32mA, 64mA
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 6.8ns @ 5V, 50pF
Trigger Type: Positive Edge
Input Capacitance: 7 pF
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 20-SSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 150 MHz
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 400 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74ABT273
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209"", 5.30mm Width)"
IC FF D-TYPE SNGL 8BIT 20SSOP
IC FF D-TYPE SNGL 8BIT 20SSOP
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209", 5.30mm Width)
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74ABT273DBRG4 | 1258716-SN74ABT273DBRG4 | SN74ABT273DBRG4-ND | SN74ABT273DBRG4 | SN74ABT273DBRG4 | SN74ABT273DBRG4 |
| Product Name | SN74ABT273 Octal Edge-Triggered D-Type Flip-Flops With Clear | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| Flip-Flop Type | D | D | D | |||
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Propagation Delay | 7.3 ns | 6.8 ns | 6.8 ns | |||
| fMAX | 150 MHz | 150 MHz | 150 MHz | |||
| Operating Current | 30 mA |